Paulmann 928.39 Recessed lighting spot G9 LED 21 W

Data-sheet quality:
created/standardized by Icecat
Product views:
29451
Info modified on:
27 May 2024, 12:22:48
Bullet Points Paulmann 928.39 Recessed lighting spot G9 LED 21 W:
  • - Set of 3 lamps including LED bulbs, 3x7 W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - Diameter: 51mm
  • - mounting depth: 45mm
  • - operating voltage: 230 V
  • - protection class II
  • - Color temperatur: 2700K - Warm white
  • - with satined protective glass
Long product name Paulmann 928.39 Recessed lighting spot G9 LED 21 W:

3x7 W, 230 V, 30000h, 1x25W G9, 105 Grad, 3x380 lm, 2700 K, IP23

Short summary description Paulmann 928.39 Recessed lighting spot G9 LED 21 W:

Paulmann 928.39, Recessed lighting spot, G9, 3 bulb(s), LED, 21 W, 2700 K

Long summary description Paulmann 928.39 Recessed lighting spot G9 LED 21 W:

Paulmann 928.39. Product type: Recessed lighting spot. Fitting/cap type: G9. Suitable for indoor use, Plafond shape: Square. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 21 W, Colour temperature (max): 2700 K, Luminous flux: 380 lm. International Protection (IP) code: IP23. Dimmable. Input voltage: 230 V. Product colour: Aluminium

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.