location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stanley 1-51-505 hammer Claw hammer Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stanley Check ‘Stanley’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 oz FATMAX Curved Claw Graphite Hammer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-51-505 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3253561515057
Category:
Tool with a heavy metal head mounted at right angles at the end of a handle, used for jobs such as breaking things and driving in nails.
Hammers Check ‘Stanley’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stanley: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 09:20:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stanley 1-51-505 hammer Claw hammer Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 70% larger strike face for improved striking accuracy
  • - High impact polycarbonate overstrike protection prevents handle damage
  • - High visibility yellow easier to find on site or in a toolbox
  • - Solid graphite core with polycarbonate sleeve absorbs shock and vibration
Long product name Stanley 1-51-505 hammer Claw hammer Black, Yellow :
The long product name of Stanley 1-51-505 hammer Claw hammer Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

450G Graphite Hammer, Large Strike Face
More>>>
Short summary description Stanley 1-51-505 hammer Claw hammer Black, Yellow:
This short summary of the Stanley 1-51-505 hammer Claw hammer Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Stanley 1-51-505, Claw hammer, Black, Yellow, 125 mm, 35 mm, 325 mm, 454 g

Long summary description Stanley 1-51-505 hammer Claw hammer Black, Yellow:
This is an auto-generated long summary of Stanley 1-51-505 hammer Claw hammer Black, Yellow based on the first three specs of the first five spec groups.

Stanley 1-51-505. Type: Claw hammer, Product colour: Black, Yellow. Width: 125 mm, Depth: 35 mm, Height: 325 mm

Brand Image Product code Product Stock Price from
Stanley

Stanley 1-51-112 hammer Claw hammer Black, Yellow
(show image)
1-51-112 7 oz Curved Claw Fiberglass Nailing Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 1-51-031 hammer Claw hammer Black, Stainless steel
(show image)
1-51-031 Steelmaster Claw Hammer 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker BDHT1-51242 hammer Claw hammer Black, Orange
(show image)
BDHT1-51242 BDHT1-51242 0.00
(excl. VAT)
0 (incl. VAT)
Black & Decker

Black & Decker 1-51-488 Claw hammer Black, Stainless steel
(show image)
1-51-488 KLAUWHAMER 450GR BL 1-51-488 0.00
(excl. VAT)
0 (incl. VAT)
Stanley

Stanley 1-51-529 hammer Claw hammer Black, Metallic
(show image)
1-51-529 Fibreglass Curve Claw 0.00
(excl. VAT)
0 (incl. VAT)