Plieger Perugia 7252822 central heating radiator White 1-column Design radiator

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger Perugia 7252822 central heating radiator White 1-column Design radiator:

Plieger Perugia 7252822, White, 1-column, Design radiator, Vertical, CE, EN 442, 1070 W

Long summary description Plieger Perugia 7252822 central heating radiator White 1-column Design radiator:

Plieger Perugia 7252822. Product colour: White, Type: 1-column, Product type: Design radiator. Heating capacity in watts: 1070 W, Radiator connection: Middle bottom. Length: 608 mm, Height: 1806 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.