Plieger Florence 7253351 central heating radiator Aluminium, Grey 2-columns Design radiator

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10021
Info modified on:
02 Jun 2018, 09:28:21
Short summary description Plieger Florence 7253351 central heating radiator Aluminium, Grey 2-columns Design radiator:

Plieger Florence 7253351, Aluminium, Grey, 2-columns, Design radiator, Vertical, CE, 1677 W

Long summary description Plieger Florence 7253351 central heating radiator Aluminium, Grey 2-columns Design radiator:

Plieger Florence 7253351. Product colour: Aluminium, Grey, Type: 2-columns, Product type: Design radiator. Heating capacity in watts: 1677 W, Radiator connection: Right bottom. Length: 600 mm, Height: 1800 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.