location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1011
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1011 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L5G55EA-NL-APPROVED ONE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ M M-5Y10c 0,8 GHz
  • - Touchscreen 29,5 cm (11.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 5300
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver :
The long product name of HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M-5Y10c (0.8GHz, 4MB), 11.6" FHD BrightView IPS eDP ultra-slim LED touch (1920 x 1080), 4GB LPDDR3 SDRAM, 256GB M.2 SATA TLC SSD, Intel HD Graphics 5300, 802.11a/b/g/n/ac, Bluetooth 4.0, 2 MP / 5 MP webcam, Windows 8.1 Pro 64
More>>>
HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
The official description of HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tablet or Ultrabook™ How about both? The one device you need for wherever business takes you. This highly mobile device with unmatched durability comes fully equipped with HP’s leading security and manageability.

Windows 8.1 Pro

Built for durability and mobility
- Hit the road with a sleek tablet that’s just as durable as it is stylish. Pair it with the crisp keys and consistent force of the full-sized HP Premium Keyboard with a durable reflex hinge.

Ultrabook™ Power
- Power up for ultimate power with Windows 8.1, 5th Gen Intel® Core™ M processors, with optional vPro™ and long battery life provided by dual tablet and keyboard base batteries.

Powerful defenses for data and devices
- Keep sensitive information safe with HP Sure Start, HP BIOSphere,6 HP Client Security, TPM, and SED, Plus, get extra assurance with the integrated smart card and finger print reader on the optional power keyboard.

Accessories for all you need
- Meet the specific needs of your business with accessories made to boost efficiency, including an optional enterprise wireless dock, power keyboard, lightweight travel keyboard, and Wacom pen.

Short summary description HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This short summary of the HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1011 G1, Intel® Core™ M, 0,8 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1011 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ M
Processor generation
Intel® Core™ m-5xxx
Processor model *
M-5Y10c
Processor cores
2
Processor threads
4
Processor boost frequency
2 GHz
Processor frequency *
0,8 GHz
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1234
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core M-5Y Mobile series
Processor codename
Broadwell
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
4,5 W
Configurable TDP-up frequency
1 GHz
Configurable TDP-up
6 W
Configurable TDP-down
3,5 W
Configurable TDP-down frequency
0,6 GHz
Scenario Design Power (SDP)
3,5 W
Tjunction
95 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
x1 (6), x2 (4), x4 (3)
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5300
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
800 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x161E
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
30 x 16.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23C
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85234
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2+6
Power
AC adapter power
45 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
298 mm
Depth
204,2 mm
Height
20,8 mm
Width (tablet mode)
29,8 cm
Depth (tablet mode)
19,3 cm
Height (tablet mode)
1,07 cm
Weight *
870 g
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2020-06-23 21:36:57
Uk has collected 47 expert reviews for HP Elite x2 1011 G1 Intel® Core™ M M-5Y10c Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 4 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Pro Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
chip.com.my
Updated:
2020-06-23 21:36:57
Tablets have found a home within almost any household within the recent years, they help with productivity, entertainment and convenience. But at the end of the day, a laptop is what's best for professional work. The HP Elite x2 1011 combines the best of...
Good Sturdy, Battery Life...
Bad Weight...
Bottom line The HP Elite x2 1011 is a companion you can consider if you travel a lot for work. Although a bit heavy, when separated the weight shouldn't become much of an issue. It makes up for its weight with a sturdy body which you can feel just by touching. It al...
0%
au.pcmag.com
Updated:
2020-06-23 21:36:57
Among the myriad detachable-hybrid Windows tablets on the market today—and in the shadow of the new Microsoft Surface Book—there are midrange models that don't produce much hype, but are solid alternatives to pricier Windows laptops. Take, for instance, t...
Good Svelte laptop-like design with the keyboard, Good productivity performance and very long battery life in testing...
Bad Expensive, Poor graphics performance in our tests, Keyboard and tablet sometimes don't sync...
Bottom line The HP Elite x2 1011 G1 is a solid Windows business tablet with strong battery life, but it lacks the performance of other, more powerful detachable-hybrid models...
60%
techradar.com/au/
Updated:
2020-06-23 21:36:57
2015 will be remembered as the year of the hybrid laptop. With amazing new devices, including the Microsoft Surface Book, Surface Pro 4 and Apple's iPad Pro, consumers have a plethora of attractive tablets that can be used with a keyboard to function as a...
Good Lightweight, Thin, Attractive price...
Bad Core Monly, Full HDonly...
Bottom line If you're interested in buying a 2-in-1 laptop, the HP Elite x2 1012 stands second-to-none. Although it doesn't have the highest-level configurations of a Surface Pro 4 or Surface Book, the Elite x2 1012 is an attractive and affordable hybrid capable of e...
0%
trustedreviews.com
Updated:
2020-06-23 21:36:57
What is the HP Elite x2 1011 G1? HP's Elite range usually comprises business laptops, but the Elite x2 1011 G1 marks a change from that particular blueprint. This is a hybrid machine with a detachable screen and a huge slate of business features. No singl...
Good Class-leading battery life, Detachable tablet section, High-quality keyboard...
Bad Underpowered internals, Misfiring touchpad, Chunkier than most rivals, Mediocre screen quality...
Bottom line HP Elite x2 1011 G1 – Battery Life This is one area where the HP proves itself. The tablet and base each have a battery, with a 33Wh unit behind the screen and a 21Wh power pack underneath the keyboard. My standard battery test sets the screen to 40% brig...
70%
expertreviews.co.uk
Updated:
2020-06-23 21:36:57
It's enterprise-friendly, with a biometric fingerprint sensor to provide security above that of a standard password, smartcard reader built into the detachable Power Keyboard, integrated Trusted Platform Module and a suite of HP management applications. S...
Bottom line The Elite X2 1011 G1 is a well-constructed business-focussed hybrid with fantastic battery life...
80%
techradar.com
Updated:
2020-06-23 21:36:57
The HP Elite x2 1011 (starting at $688, US-only configuration) is a business-grade hybrid laptop that is ideally suited for those who need durability and portability more than they require power and beauty.Running on Windows 10 out of the box, the Elite x...
Good Windows 10, ready, Sturdy build, Lightweight for enterprise...
Bad Core M, only in the US, HD display...
Bottom line This isn't a bad hybrid if you need a portable device that can handle harsh environments. However, if you need something that can do more than web browse, you might want to look elsewhere...
70%
itwire.com
Updated:
2020-06-23 21:36:57
It's a tablet, no it's a clamshell notebook, no it's a Surface Pro 3 contender (for best Hybrid) – no its Elite – a name reserved for HP's top quality business ‘fleet' products.It has an 11.6” screen that makes it a little smaller than the Surface Pro 3 b...
0%
v3.co.uk
Updated:
2020-06-23 21:36:57
Businesses looking to replace their desktops with high-end convertible tablets certainly aren't lacking in choice; in the past week alone we've tested two strong contenders, the Lenovo ThinkPad Helix 2 and the Toshiba Portégé Z20t . HP's entry into this i...
Good Good processor and performance, Power Keyboard gives long battery life, useful security and BYOD software included...
Bad Tablet is a little too reliant on the keyboard, low quality cameras, very expensive...
Bottom line A combination of superb hardware and practical software makes the HP Elite x2 1011 G1 one of the best choices for enterprise-focused convertibles, but this premium product comes with a premium price that will leave many looking elsewhere...
60%
goodgearguide.com.au
Updated:
2020-06-23 21:36:57
Despite being a two-piece hybrid device that can be used as both notebook and tablet, HP's Elite x2 1011 G1 feels more like a heavy notebook of old when you first pick it up and start using it. It's of a small size (11.6 inches) and it has the sturdy buil...
Good Strong build quality, Comfortable keyboard, Two batteries...
Bad Strong build quality means it's also heavy, We had issues with the encryption feature, The ForcePad isn't great, Price...
60%