location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FH6F9BDS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FH6F9BDS2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806087780338 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:18:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 12 kg 1600 RPM White
  • - Built-in display LCD
  • - Hygiene/anti-allergy, Baby care, Black, Cotton, Easy care, Eco, Intensive/outdoor, Jeans/denim, Mix, Quick, Silent, Sport, Steam, Synthetics
  • - Load balancing system
  • - Half-load Self-cleaning Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: A
  • - A 71 dB
  • - A 55 kWh
Long product name LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White :
The long product name of LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12kg, 1600 giri/min, 77L, 52 dB, Direct Drive, A, 87kg, white
More>>>
LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White:
The official description of LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SMART CHOICE FOR THE NEXT 20 YEARS
The Centum System™ is a state-of the art washing machine technology that minimises noise and vibrations through use of a damping system, dual ball balancer, vibration sensor and vibration insulator. These machines may be the smartest choice to experience a durable washing that is built with a 20-year Direct Drive motor warranty and comes with an anti-scratch enamel finish.

Vibration Sensor
Optimises the spin speed by sensing the vibration between the drum and motor.

Dual Ball Balancer
Balances outs uneven loads to reduce vibration.

Vibration Insulator
Prevents vibration generated inside the drum to the entire system and tub.

Damping System
Minimises the distribution of vibration through the implementation of a fixed tub.

FAST & CLEAN WASH with Turbowash™
TurboWash™ trims the time of a regular wash program down to 49 minutes, reducing water and energy usage by up to 17%. Clothes get clean faster while you save on your utility bills.

99.9% ALLERGENS REDUCED with True Steam™
3 in 1 True Steam™ technology:
1) Allergy Care removes up to 99.9% allergens from clothes and sterilises bacteria.
2) Steam Refresh freshens up clothes in just 20 minutes for less wrinkles and fewer odors.
3) Steam Softener™ uses only 100% steam and no chemicals. Ideal for baby clothing and for those who have sensitive skin.

Allergy Care
Allergy care cycle reduces common household allergens up to 99.9% and sterilises bacteria.

Steam Refresh
Reduce the amount of odors and creases with Steam Refresh in just 20 minutes.

Steam Softener™
Softens fabric with 100% steam, no chemical sources so perfect for baby clothing and those who have sensitive skin as well.

OPTIMAL WASH for fabrics with 6 Motion DD
6 Motion Direct Drive moves the wash machine drum in different directions, based on the selected wash program. Six types of motion, controlled spin speed and left and right drum rotation by Inverter Direct Drive team up to produce a better wash performance, letting you wash a variety of fabrics but with less fabric damage.

SmartThinQ™ with Wifi
High-tech LG Smart ThinQ™ with Wi-fi connectivity makes laundry much more convenient. Smart Remote Control enables you to do your laundry anytime, no matter where you are. With Cycle Download, download up to 20 wash programs that update annually. Smart Diagnosis™ helps you quickly troubleshoot almost any minor issue before it becomes a bigger problem.

PREMIUM DESIGN
Not only does the LG Centum System™ improve durability on the inside, it also comes with a premium enamel coating that stands up to wear and tear on the outside. The front cabinet will look its best for years to come, with a scratchproof and corrosion-proof surface that is easy to clean.

Short summary description LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White:
This short summary of the LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG FH6F9BDS2, Front-load, 12 kg, A, 71 dB, 1600 RPM, A

Long summary description LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White:
This is an auto-generated long summary of LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White based on the first three specs of the first five spec groups.

LG FH6F9BDS2. Loading type: Front-load. Rated capacity: 12 kg, Spin-drying class: A, Noise level (spin): 71 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm. Energy efficiency class: A

Vibration Sensor
Vibration Sensor

Optimises the spin speed by sensing the vibration between the drum and motor.

Vibration Insulator
Vibration Insulator

Prevents vibration generated inside the drum to the entire system and tub.

Dual Ball Balancer
Dual Ball Balancer

Balances outs uneven loads to reduce vibration.

Damping System
Damping System

Minimises the distribution of vibration through the implementation of a fixed tub.

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Inverter technology
Yes
Built-in display *
Yes
Display type
LCD
Control type *
Buttons, Rotary
Door hinge *
Left
Door opening angle
120°
Door colour
Black
Drum volume
77 L
Water fill
Cold
Motor type
Beltless
Performance
Rated capacity *
12 kg
Maximum spin speed *
1600 RPM
Spin-drying class *
A
Number of washing programs *
14
Noise emission class *
A
Noise level (spin) *
71 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Timer
Yes
Cycle time (max)
263 min
Cycle time (quick washing program)
49 min
Washing programs *
Hygiene/anti-allergy, Baby care, Black, Cotton, Easy care, Eco, Intensive/outdoor, Jeans/denim, Mix, Quick, Silent, Sport, Steam, Synthetics
Half-load
Yes
Rinse hold
Yes
Rinse Plus function
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Performance
Load balancing system *
Yes
AquaStop function *
No
Residual moisture
44%
Adjustable temperature
Yes
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
Auto diagnostic
Yes
Self-cleaning *
Yes
Remaining time indication *
Yes
Buzzer
Yes
Brand-specific features
LG technologies (clothes care)
Inverter Direct Drive Motor
Power
Energy efficiency scale
A to G
Energy efficiency class *
A
Energy consumption per 100 cycles *
55 kWh
Energy consumption washing per cycle
0,52 kWh
Power consumption (standby)
0,45 W
Power consumption (off)
0,45 W
Weight & dimensions
Width
600 mm
Depth
640 mm
Height
850 mm
Weight
87 kg
Door diameter
32 cm
Packaging data
Package width
660 mm
Package depth
705 mm
Package height
885 mm
Package weight
75 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-10-12 04:52:05
Uk has collected 1 expert review for LG FH6F9BDS2 washing machine Front-load 12 kg 1600 RPM White and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2017-12-16 05:33:03
LG's flagship washing machines have been impressing us for a few years. The 12kg Centum FH6F9BDS2 is the latest range-topper from the brand. It packs in a Direct Drive motor with 20-year guarantee, downloadable programmes, and a staggering A+++ -60% energ...
Good Enormous capacity, Super-efficient acoss programmes, Great wash results, Super-quiet wash, Excellent spin efficiency, Speedy normal programmes, Downloadable programmes, Good app...
Bad Finicky touch controls, Some instructions not clear, Single programme download...
Bottom line Massive capacity, incredible energy efficiency, smart controls and great performance put the LG Centum in the very top tier of washing machines...
90%
Brand Image Product code Product Stock Price from
LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White LG F1K2CS2W washing machine Front-load 17 kg 1100 RPM White
(show image)
F1K2CS2W F1K2CS2W 0.00
(excl. VAT)
0 (incl. VAT)