Long product name Durable Duraclip 30 report cover PVC Transparent, Yellow
:
DuraClip Original 30 A4 Yellow
The long product name of Durable Duraclip 30 report cover PVC Transparent, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DuraClip Original 30 A4 Yellow
More>>>
Short summary description Durable Duraclip 30 report cover PVC Transparent, Yellow:
This short summary of the Durable Duraclip 30 report cover PVC Transparent, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Durable Duraclip 30, Transparent, Yellow, PVC, 30 sheets, A4, 1 pc(s)
Long summary description Durable Duraclip 30 report cover PVC Transparent, Yellow:
This is an auto-generated long summary of Durable Duraclip 30 report cover PVC Transparent, Yellow based on the first three specs of the first five spec groups.
Durable Duraclip 30. Product colour: Transparent, Yellow, Material: PVC, Maximum capacity: 30 sheets. Quantity per pack: 1 pc(s)