location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E7470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7470-8160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063888160
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7470-8160 user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6300U 2,4 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 128 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 55 Wh 65 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years NBD
Long product name DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black :
The long product name of DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6300U (3M Cache, 2.4 GHz), 8GB DDR4 2133MHz, 128GB SSD, 14" FHD (1920x1080), Gigabit LAN, WLAN, Bluetooth, WWAN, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:
The official description of DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Where work happens.
14" business Ultrabook™ with the world’s best security. Featuring an optional QHD screen with E2E touch display, plus purpose-built mobile accessories.

Secure. Sleek. Powerful.
No one ever said security had to be boring. The world’s most secure Ultrabook™ also happens to be one of the world’s most beautiful. Our industry-leading security features Dell Data Protection, including comprehensive encryption, advanced authentication and malware prevention. Additionally, this lightweight 14" Ultrabook™ is now thinner and lighter than ever. Now, you don’t have to choose between style and security. And with 6th Gen Intel® Core™ vPro™ processors, you can power right through that workflow.

Designed to impress
Style and structure intersect with premium materials, including a magnesium alloy chassis and LCD back, a spill-proof keyboard, optional woven carbon fiber with touch display. A 14" optional QHD (2560x1440) screen with E2E touch display features Corning® Gorilla® Glass NBT™.

Loaded with high-tech features
High-performance storage: New optional M.2 PCIe solid-state drives deliver incredibly fast data transfer speeds.
Next-gen memory: Rely on faster memory speeds and improved power efficiency with the latest DDR4 memory.
Best-in-class WiFi: Optional 3x3 wireless delivers up to 1.3Gbps transfer speeds. That's 30% faster than traditional 2x2 Wifi.

Perfect for mobile productivity
All-day productivity: Power up with a 55Whr battery with CRU design.
Plenty of ports: Connect it all with an HDMI, mini display port, three USB 3.0 ports, SD card reader, and RJ-45.
Efficient anywhere: An optional backlit keyboard to help you stay productive in any lighting.

Wireless freedom
Expand your workspace wirelessly with Intel® WiGig and connect to multiple accessories and displays.

Quick compatibility
Achieve the same functionality of a desktop with one simple connection, including access to legacy ports, with Dell E-Family Docks.

The most secure
Our industry-leading endpoint security solutions include comprehensive encryption, advanced authentication and leading-edge threat protection with Dell Data Protection.

The most manageable
The world's most manageable Ultrabook™ is built to allow flexible and automated BIOS and system configurations via Dell Client Command Suite so it’s easy to deploy, monitor and update your fleet.

Consistently reliable
Latitude 14 features a durable, built-to-last chassis that has undergone extensive military-grade MIL_STD 810G testing to ensure your system can withstand real-world conditions.

Short summary description DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:
This short summary of the DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E7470, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude E7470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6300U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2,4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i5-6300 Mobile Series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Graphics card Open GL support
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2F0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88190
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
55 Wh
Battery voltage
7,4 V
Power
AC adapter power
65 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-51 - 71 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Weight & dimensions
Width
334,9 mm
Depth
232 mm
Height
19,4 mm
Weight *
1,5 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Power adapter width
10,7 cm
Power adapter depth
4,6 cm
Power adapter height
2,95 cm
Power adapter weight
230 g
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:58:46
Uk has collected 26 expert reviews for DELL Latitude E7470 Intel® Core™ i5 i5-6300U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
devontechsupport.com
Updated:
2018-03-24 02:58:46
The release cycle of the Dell Latitude E7470 follows that of Intel's new architecture very closely so it was not a surprise to hear about new models earlier this year. What was surprising was that the announcement happened at CES, not your usual business...
Bottom line There's not much to dislike about the Latitude E7470 – and do note that some of the limitations of Dell's ordering system can be mitigated by asking for a customised quote.During our brief time with the laptop, we found it to be fast, silent – even under...
0%
Theinquirer.net
Updated:
2018-03-24 02:58:46
THE LATITUDE E7470 is the newest addition to Dell's popular and workmanlike 7 Series. So if your aging workhorse is due an upgrade does it do enough to put it next on your wish list? Hardware and design The Dell Latitude E7470 measures 335x232x19.4mm and...
Good Solid performance, crisp display, lots of ports, security conscious, comfy keyboard...
Bad Troublesome trackpad, average Intel graphics, configurations can be costly...
Bottom line From a well-rounded spec sheet to robust security features, studious types will find a lot to like with the Latitude E7470...
80%
v3.co.uk
Updated:
2018-03-24 02:58:46
The Latitude E7470 is the newest addition to Dell's popular and workmanlike 7 Series. But does it do enough to put it top of your IT department's wish list? Hardware and design The Dell Latitude E7470 measures 334.9x232x19.4mm and weighs 1.42kg, making i...
Good Solid performance, crisp display, lots of ports, security conscious, comfy keyboard...
Bad Troublesome trackpad, average Intel graphics, configurations can be costly...
Bottom line From a well-rounded spec sheet to robust security features, business users will find a lot to like with the Latitude E7470...
80%
techradar.com
Updated:
2018-03-24 02:58:46
The release cycle of the Dell Latitude E7470 follows that of Intel's new architecture very closely so it was not a surprise to hear about new models earlier this year. What was surprising was that the announcement happened at CES, not your usual business...
Good Solid build quality, Impressive performance levels, Good screen, Strong on connectivity...
Bad Not the best, looking laptop, Screen suffers a bit from reflections, Not cheap for higher, end configurations...
Bottom line Dell has produced a great business laptop which covers every important angle from performance through to repairability...
0%
techradar.com/au/
Updated:
2018-03-24 02:58:46
The release cycle of the Dell Latitude E7470 follows that of Intel's new architecture very closely so it was not a surprise to hear about new models earlier this year. What was surprising was that the announcement happened at CES, not your usual business...
Good Solid build quality, Impressive performance levels, Good screen, Strong on connectivity...
Bad Not the bestlooking laptop, Screen suffers a bit from reflections, Not cheap for higherend configurations...
Bottom line Dell has produced a great business laptop which covers every important angle from performance through to repairability...
0%