location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7370-8634
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063888634
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7370-8634 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ m5 m5-6Y57 1,1 GHz
  • - 33,8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 515
  • - Bluetooth 4.1
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years Next Business Day
Long product name DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black :
The long product name of DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core m5-6Y57 (4MB Cache, 1.1 GHz), 8GB LPDDR3, 256GB SSD, 13.3" FHD LED (1920x1080), WebCam, WLAN, Bluetooth, FPR, SCR, Windows 7 Professional 64-bit / Windows 10 Pro
More>>>
DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
The official description of DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining business-class.
The world’s smallest 13-inch business-class laptop with an InfinityEdge display. Featuring an aluminum or optional carbon fiber LCD back for incredible durability.

Innovation that inspires.
When you’re at the forefront of ingenuity, you get noticed. That’s why it’s no surprise the Latitude 13 7000 Series was honored at the CES 2016 Innovation Awards. The winning streak continues.

Mobility at its finest.
Travel light and turn heads: The smallest business-class laptop in the world is incredibly thin and light so it’s easy to carry with you comfortably. Get down to business anywhere duty calls with a slender and sophisticated PC that stays cool to the touch.

Made for gorgeous viewing:
Magnify your experience with a breathtaking InfinityEdge display that virtually eliminates borders. Choose a Full HD (1920x1080) anti-glare screen and see for yourself how cleverly we fit a 13.3-inch screen into the frame of a 12-inch laptop.

High-grade materials.
The body of the Latitude 13 is crafted with layers of aerospace-grade carbon fiber and features an aluminum or optional carbon fiber LCD back for incredible durability. Plus, our commercial keyboards and touchpads are built to ISO standards to ensure maximum longevity and comfortable use.

High-performance features.
Impressively efficient: Work at the speed of business with the latest 6th Gen Intel® Core M™ processors with Intel VPro and Pro WiDi 6.0.

Leading-edge connectivity: Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including Dell's new cable docking solutions) and enjoy data transfers up to 40Gbps, 8 times that of a USB 3.0.

Wireless technology: The new Latitude 13 is the first to use optional 4-antenna technology that fully enables WWAN – providing the most dependability and flexibility in communications.

Powered up longer: Count on excellent standard battery life, plus even more power to carry you through every meeting with the optional Dell Power Companion.

The most secure.
Only Dell provides a way to process and store authentication data on a separate security processor with Dell ControlVault. Plus, Dell Data Protection provides endpoint security solutions that include encryption, authentication and threat protection.

The most manageable.
The world's most manageable laptop is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite’s free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Consistently reliable.
Latitude 13 features an incredibly strong, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.

Short summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
This short summary of the DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7370, Intel® Core™ m5, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude 7370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre
Market positioning
Business
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y57
Processor cores
2
Processor threads
4
Processor boost frequency
2,8 GHz
Processor frequency *
1,1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core m5-6Y Series
Processor codename
Skylake
Bus type
OPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
4,5 W
Configurable TDP-up
7 W
Configurable TDP-down
3,5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 515
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191E
Graphics card Open GL support
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Thunderbolt 3 ports quantity
2
Docking connector
No
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20 X 16.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EG
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88197
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2,25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-51 - 71 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 10668 m
Weight & dimensions
Width
304,8 mm
Depth
210,5 mm
Height (front)
9,86 mm
Height (rear)
1,43 cm
Weight *
1,12 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
SIM card support
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-04 02:53:54
Uk has collected 36 expert reviews for DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hardwarezone.com.ph
Updated:
2018-04-04 02:53:54
Dell has always been a name to recall when it comes to high-end notebooks that are so premium-looking that you'd definitely want to flaunt them. However, for the past few years, their Inspiron line has been clothed in what we'd rather say as dull and bori...
Good Slim and light body, Premium-looking design, Quick charging technology, Fantastic audio performance...
Bad Short battery life, Fingerprint magnet chassis...
Bottom line 8.5/10Write a ReviewDesign 8.5Features 8.5Performance 8.5Value 8Mobility 9The GoodSlim and light bodyPremium-looking designQuick charging technologyFantastic audio performanceThe BadShort battery lifeFingerprint magnet chassisHave feedback on the article...
85%
techau.com.au
Updated:
2018-04-17 02:48:29
When you set out on the path to buy a new laptop, you have plenty of decisions to make. Key in those decisions are your list of priorities, performance, portability, design, features and of course price. Its ultimately how well a device stacks up against...
Good Diverse functionality, Port selection, Design...
Bad Battery life, No dedicated GPU...
Bottom line 2-in-1s normally come with a bunch of compromises to support their diverse range of applications, but in the case of the Dell Dell Inspiron 7000 2-in-1, that's not really the case.Sure we'd love a dedicated GPU and better batter life, but the mix of featu...
88%
geeklingo.net
Updated:
2018-04-17 02:48:30
Known as one of the top computer manufacturers in the world, Dell offers a wide range of models for different sections of the market. With Dell Inspiron 13 7000, the company seeks to attract the youth demographic with a powerful laptop and flexible tablet...
Good Can be used as laptop or tablet, Powerful hardware, Comfortable keyboard...
Bad No optical drive, Battery life...
Bottom line Overall, the Dell Inspiron 13 7000 can be considered one of the best mid-range laptops in the market. With strong computing power under its hood, alongside great looks and features, this model can rival a number of higher-end laptops available today. Whil...
87%
trustedreviews.com
Updated:
2018-04-17 02:48:30
We go hands-on with Dell's latest budget portable laptop. Dell's Inspiron line has always been a reliable budget choice, but it's not always been the most stylish. With the Inspiron 13 7000 range that could change. It has a new, smarter design that gives...
Bottom line Excellent build quality and high-end looks, combined with 8th Gen Intel processors could make the Inspiron 13 7000 a real winner, and even give the XPS 13 a run for its money...
0%
pcworld.co.nz
Updated:
2018-04-24 07:44:58
After effectively stealing the crown for powerful, portable and professional notebooks, Dell are now beginning to let the hardware features that made the XPS 13 so great trickle down to the rest of their product portfolio.Launched late last year, the new...
Good Great performance, Flexible form-factor...
Bad Heavier than I'd like, Mushy keyboard...
Bottom line As someone who spent a bit of time messing with both devices, I feel like I'd personally opt for the XPS 13 over the Inspiron 13 7000. That said, that's probably largely down to personal preference.If the extra flexibility that a 2-in-1 form-factor can of...
75%