Microconnect logo

Microconnect VHDCI68 - MDSUB68 SCSI cable 2 m 68-p

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30129
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
25 years
Long product name Microconnect VHDCI68 - MDSUB68 SCSI cable 2 m 68-p:

VHDCI68 - MDSUB68, 2m, M-M, Screw

Short summary description Microconnect VHDCI68 - MDSUB68 SCSI cable 2 m 68-p:

Microconnect VHDCI68 - MDSUB68, 2 m, 68-p, 68-p

Long summary description Microconnect VHDCI68 - MDSUB68 SCSI cable 2 m 68-p:

Microconnect VHDCI68 - MDSUB68. Cable length: 2 m, Connector 1: 68-p, Connector 2: 68-p

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.