location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FIB422002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIB422002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965890134 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for Data Centers, Industry and Computer Centers
  • - LSZH (Low Smoke Zero Halogen) and flame retardant
  • - RoHS compliant
Warranty: 300 months
Long product name Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue :
The long product name of Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical Fibre Cable, LC-SC, Multimode, Duplex, OM3 (Aqua Blue), 2m
More>>>
Short summary description Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue:
This short summary of the Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect FIB422002, 2 m, OM3, LC, SC

Long summary description Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue:
This is an auto-generated long summary of Microconnect FIB422002 InfiniBand/fibre optic cable 2 m LC SC Blue based on the first three specs of the first five spec groups.

Microconnect FIB422002. Cable length: 2 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: SC, Core diameter: 50 µm, Full duplex

Brand Image Product code Product Stock Price from
HPE

HPE 2m LC/SC InfiniBand/fibre optic cable OFC
(show image)
221691-B21 2m LC/SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)