Microconnect logo

Microconnect SATA II 2m SATA cable Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18436
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
25 years
Long product name Microconnect SATA II 2m SATA cable Black:

SATA II/SATA II, 2m, 3GB/s

Short summary description Microconnect SATA II 2m SATA cable Black:

Microconnect SATA II 2m, 2 m, SATA II, Male/Male, Black, Straight, Straight

Long summary description Microconnect SATA II 2m SATA cable Black:

Microconnect SATA II 2m. Cable length: 2 m, Cable type: SATA II, Connector gender: Male/Male

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.