location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7948EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7948EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780505346 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Mar 2016
Product end of life date
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow :
The long product name of HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 343 Series Photo Starter Pack-60 sht/10 x 15 cm with Vivera Inks
More>>>
HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
The official description of HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- With the HP 343 Series Photo Starter Pack including an HP Vivera Ink Tri-Colour Inkjet Print Cartridge and 60 sheets of 10x15 cm HP Premium Photo Paper you have everything you need to easily print your photos at home.
- All supplies you need to print 60 10x15cm photos at home 2. The HP photo packs contains the ideal combination of an HP inkjet print cartridge, HP photo paper and a link to download HP Photosmart Essential software designed for your HP printer.
- Printing store-quality 10x15 cm colour photos is now more affordable than ever. This pack gives you a great value per print, image quality and fade resistance, so you can afford to be creative!
- Your HP Photo Pack contains everything you need to produce vivid true-to-life photos that capture memories for years to come.

Short summary description HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This short summary of the HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q7948EE, Cyan, Magenta, Yellow, 1 pc(s)

Long summary description HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP Q7948EE ink cartridge 1 pc(s) Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP Q7948EE. Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Finish type
Gloss
Compatibility *
HP Photosmart 8450, 8150, 2710, 2610, 375, 325, HP Officejet 7410, 7310, 6210, HP PSC 2350 All-in-One, HP Deskjet 6840, 6540, 6520, 5740
Quantity per pack *
1 pc(s)
Printing colours *
Cyan, Magenta, Yellow
Print head swath
1,27 cm (0.5")
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package weight
543 g
Logistics data
Quantity per pallet
320 pc(s)
Pallet weight
212,8 kg
Other features
Case or master carton weight
3,23 kg
Case or master carton quantity
8 pc(s)
Larger master carton dimensions (WxDxH)
383 x 277 x 182
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Package dimensions (WxDxH)
126 x 75 x 211 mm
Media sheets per package
60 sheets
Paper dimensions
10 x 15 cm
Print media weight
240 g/m²
Country Distributor
United Kingdom 1 distributor(s)