location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 120V 3kVA 2.7kW Double-Conversion UPS, 3U Rack/Tower, Extended Run, WEBCARDLX Network Interface, LCD, USB, DB9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000RTXLCD3N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332194596 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2022 10:15:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 3 kVA 2700 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) :
The long product name of Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 120V 3kVA 2.7kW Double-Conversion UPS, 3U Rack/Tower, Extended Run, WEBCARDLX Network Interface, LCD, USB, DB9
More>>>
Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
The official description of Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SU3000RTXLCD3N SmartOnline® 120V 3kVA 2.7kW On-Line Double-Conversion UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC output with +/-2% voltage regulation in online and battery modes.

Featuring four NEMA 5-15R and four 5-15/20R outlets in switchable numbered load banks, as well as one L5-30R outlet and an L5-30P input, the SU3000RTXLCD3N has an internal battery that provides 11 minutes of support at half load and four minutes at full load. Adding external battery packs, such as BP72V15-2U (sold separately), provides extended runtime.

The pre-installed WEBCARDLX network interface permits full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. An interactive LCD panel displays operating conditions and diagnostic data, such as load, voltage and battery levels. You can set operating modes to reflect your protection priorities, including an optional economy mode that saves heat output and energy costs.

EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 570-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s free downloadable PowerAlert® software, SU3000RTXLCD3N enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Short summary description Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
This short summary of the Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU3000RTXLCD3N, Double-conversion (Online), 3 kVA, 2700 W, Sine, 100 V, 127 V

Long summary description Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU3000RTXLCD3N uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU3000RTXLCD3N. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 11 min, Battery recharge time: 3 h. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 450,8 mm, Depth: 660,4 mm, Height: 133,4 mm

Brand Image Product code Product Stock Price from
Tripp Lite SU5KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W Tripp Lite SU5KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W
(show image)
SU5KRT3UHWMB SU5KRT3UHWMB 200–240V 5000VA 5000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHWMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHWMB SU6KRT3UHWMB 200–240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UXMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s) Tripp Lite SU6KRT3UXMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 10 AC outlet(s)
(show image)
SU6KRT3UXMB SU6KRT3UXMB 220/230/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UGMB SU6KRT3UGMB 200–240V 6000VA 6000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 8 AC outlet(s) Tripp Lite SU5KRT3UGMB uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 5000 W 8 AC outlet(s)
(show image)
SU5KRT3UGMB SU5KRT3UGMB 200–240V 5000VA 5000W On-Line UPS with Bypass PDU, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)