location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Thunderbolt 3 65W Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5Q54AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783182221 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2017
Product end of life date
Bullet Points HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey :
The long product name of HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Elite Thunderbolt 3 65W Dock
More>>>
HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:
The official description of HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a remarkably powerful and streamlined workspace without the clutter with the HP Thunderbolt 3 Dock. Available in 3 options dependant on your notebook requirements. Get expansive device, display, and network connectivity plus simultaneous charging of your system through one simple cable from the dock to your HP EliteBook.

Short summary description HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:
This short summary of the HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 65W Thunderbolt 3 Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Grey, HP, Elite x2 1012 G1

Long summary description HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey:
This is an auto-generated long summary of HP Elite 65W Thunderbolt 3 Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Grey based on the first three specs of the first five spec groups.

HP Elite 65W Thunderbolt 3 Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Brand compatibility: HP, Compatibility: Elite x2 1012 G1. Power consumption (max): 65 W. Width: 230 mm, Depth: 57 mm, Height: 17,5 mm

Amplify your notebook

Have a lot to attach? No problem! Link up to 10 devices at once through ports that include Thunderbolt™ 3[1] (which also supports Display Port 1.2 and USB 3.1 Gen 2), four USB 3.0, RJ-45, VGA, combo audio, and two additional Display Ports.

Charge and connect

Rapidly replenish your HP EliteBook’s power after a demanding day with an impressive charging station that passes power directly through a Thunderbolt™ 3 power cable.

Tidy up

Proudly display this sleek and efficient solution in the office, or tuck it away and clean up your workspace for good. Either way, no more cables and no more clutter to worry about.

Expand your view

Take multi-tasking to the extreme with support for two UHD/4K displays that can be ready to broadcast every color and detail of your projects through a superfast bandwidth connection as soon as you plug into to the dock.

Experience an office on the go

Get stunningly easy setup on a dock that is small enough to take with you. Slip the dock into your briefcase and initiate charging, expansion, and wired networking with one cable.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Thunderbolt ports quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Grey
Brand compatibility
HP
Compatibility
Elite x2 1012 G1
Power
Power consumption (max)
65 W
Weight & dimensions
Width
230 mm
Depth
57 mm
Height
17,5 mm
Weight
227 g
Packaging content
AC adapter included
Yes