location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2002FFSX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037835570 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 08:42:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Red Pro: Red Dreams Case Study (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Red Pro: Ecole Emile Cohl (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - NAS HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 720 g
Warranty: 5 year
Long product name Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III :
The long product name of Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2TB, 3.5", SATA 6Gb/s, 7200 RPM, 64MB
More>>>
Short summary description Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This short summary of the Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Red Pro, 2 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Red Pro. HDD capacity: 2 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

DESIGNED FOR NAS
DESIGNED FOR NAS

Desktop drives aren't purpose-built for NAS. But WD Red Pro drives with NASware 3.0 are. Our exclusive technology takes the guesswork out of selecting a drive. We can help you find the perfect storage for your NAS system.

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:06:42
Uk has collected 32 expert reviews for Western Digital Red Pro internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2017-05-01 06:06:32
Now that the prices of SSDs have dropped to well below 50 cents per GB, we expect that only few Hardware.Info readers will still want to use a conventional hard drive as their primary storage device. We still can't quite live without them, however, beca...
0%
aphnetworks.com
Updated:
2017-05-01 06:06:35
In the modern Protestant church, you may notice worship style vary vastly between congregations of different denominations. Now, for those among us who do not attend church, or are not familiar with this stuff, let me start you off with some technical jar...
Bottom line For about $225 at press time, the Western Digital Red Pro WD4001FFSX 4TB commands a considerable price premium over the $165Western Digital Red WD40EFRX 4TB,HGST Deskstar NAS 4TB, andSeagate NAS HDD ST4000VN000 4TB. But before we get too carried away by t...
0%
tweaktown.com
Updated:
2017-05-01 06:06:42
The business class NAS segment has traditionally fallen near the boundary between enterprise class and client HDDs. Administrators typically address these workloads with low-intensity enterprise HDDs such as the Western Digital SE. Western Digital has exp...
Bottom line The NAS segment is experiencing more stratification as manufacturers focus on delivering refined solutions that target specific use cases. The WD Red Pro does not directly compete with the Seagate NAS HDD and the original WD Red, but we included those re...
92%
tweaktown.com
Updated:
2017-05-01 06:06:42
With the launch of the world's highest capacity purpose-built NAS storage solution in the 6TB Red, WD at the same has also launched a new lineup dubbed the WD Red Pro. The WD Red Pro is built from the ground up for medium to large business NAS market, wit...
Bottom line Throughout testing, the WD Red Pro shined, and as I was putting the charts together for this review, I began to get a grin on my face as the columns shot up and the performance of the Red Pro topped everything previously tested. In sequential testing, th...
93%
uk.hardware.info
Updated:
2017-08-12 04:58:32
While the price of SSDs continues to drop, the ‘old' hard drive is still the cheapest way to store a lot of data. Especially in a NAS or Mini-ITX system, where there is limited physical space you probably want a drive with as much capacity as possible...
Bottom line We are starting this conclusion with the 6TB-drives. The Toshiba MD04ACA 6TB and X300 6TB offer good performance in this segment for a relatively low price, but are clearly audible with noise levels that are nearly at 40 dB(A) when idle. Nevertheless th...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Gold internal hard drive 10 TB 7200 RPM 256 MB 3.5" Serial ATA III
(show image)
WD101KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 6 TB 5400 RPM 256 MB 3.5" Serial ATA III
(show image)
WD60EFAX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 12 TB 7200 RPM 256 MB 3.5" Serial ATA III
(show image)
WD121KRYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 10TB RED 256MB internal hard drive 5400 RPM 3.5" Serial ATA III
(show image)
WD100EFAX 10TB RED 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 2 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD2005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 1 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD1005FBYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 8 TB 5400 RPM 128 MB 3.5" Serial ATA III
(show image)
WD80EFZX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Gold internal hard drive 4 TB 7200 RPM 128 MB 3.5" Serial ATA III
(show image)
WD4002FYYZ Gold 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red internal hard drive 6 TB 5400 RPM 64 MB 3.5" Serial ATA III
(show image)
WD60EFRX Red 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Red 5TB internal hard drive 64 MB 3.5" Serial ATA III
(show image)
WD50EFRX Red 5TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 2 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)