location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 inch tft FP71G+ Silver 8ms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L1C72.BSE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 500:1
  • - 40 W
Long product name BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels :
The long product name of BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17 inch tft FP71G+ 8ms
More>>>
BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels:
The official description of BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FP71G+ 17" LCD monitor offers exceptional quality, value and performance in one very stylish package. The latest movies and 3D games look terrific with a fast 12 millisecond response time, high brightness and high contrast ratio. The iKey function further improves your viewing experience by automatically adjusting the display to provide the best quality pictures and video.

The FP71G+ also comes with several features to maximise comfort to the user. With smart cable management and tilt control, the FP71G is designed for a wide range of adjustment possibilities to enhance viewing comfort.

Short summary description BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This short summary of the BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 17 inch tft FP71G+ Silver 8ms, 43,2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43,2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ 17 inch tft FP71G+ Silver 8ms. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
33,8 cm
Viewable size, vertical
27 cm
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Silver
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
362 mm
Depth (without stand)
135,3 mm
Height (without stand)
378 mm
Weight (without stand)
3,8 kg
Packaging data
Package weight
5,7 kg
Other features
Built-in subwoofer
No
TV tuner integrated
No
Bandwidth
25 GHz
Package dimensions (WxDxH)
456 x 114 x 423 mm
Display viewable area (HxV)
337,9 x 270 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:58:45
Uk has collected 2 expert reviews for BenQ 17 inch tft FP71G+ Silver 8ms computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
BenQ 17 inch tft FP71GX Silver Retail computer monitor 43,2 cm (17") 1280 x 1024 pixels BenQ 17 inch tft FP71GX Silver Retail computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.FSE 17 inch tft FP71GX Silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 15 inch tft FP51G silver Retail computer monitor 38,1 cm (15") 1024 x 768 pixels BenQ 15 inch tft FP51G silver Retail computer monitor 38,1 cm (15") 1024 x 768 pixels
(show image)
99.L1K72.ASE 15 inch tft FP51G silver Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 43,2 cm (17") 1280 x 1024 pixels BenQ 17 inch tft FP71G+ Silver 8ms Retail computer monitor 43,2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.BSE/LSE 17 inch tft FP71G+ Silver 8ms Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 48,3 cm (19") 1280 x 1024 pixels BenQ Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black computer monitor 48,3 cm (19") 1280 x 1024 pixels
(show image)
99.L1D72.USE Monitor Lcd 19in Fp91v 0.29mm 1280x1024(max) Sxga Silver/black 0.00
(excl. VAT)
0 (incl. VAT)