location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90 (465) label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L90 (465)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412465
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946616988
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-L90 (465) label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Print speed: 150 mm/sec
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - 1,9 kg
More>>>
Short summary description Epson TM-L90 (465) label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN:
This short summary of the Epson TM-L90 (465) label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90 (465), Direct thermal, 203 x 203 DPI, 150 mm/sec, Wired, Grey

Long summary description Epson TM-L90 (465) label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson TM-L90 (465) label printer Direct thermal 203 x 203 DPI 150 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson TM-L90 (465). Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired. Product colour: Grey

Printing
Print technology *
Direct thermal
Colour *
No
Maximum resolution *
203 x 203 DPI
Print speed *
150 mm/sec
Printing characters
Barcode
Paper handling
Autocutter
Yes
Half-cutter
No
Maximum roll diameter
9 cm
Media thickness
0.06 - 0.08 mm
Supported paper width
80 mm
Autocutter durability
2 million cuts
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Tape cutting
Automatic
Character pitch
22.6, 16.9 cpi
Mean time between failures (MTBF)
260000 h
Mean cycles between failures (MCBF)
70000000
Cutter
Yes
Certification
VCCI-Class A, FCC-Class A, CE, AS / NZS 3548
Design
Product colour *
Grey
Power
AC input voltage
24 V
Power consumption
1800 mA
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1,9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
250 mm
Package height
240 mm
Package weight
2,8 kg
Packaging content
Manual
Yes
Logistics data
Quantity per pallet layer
16 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Quantity per pallet (UK)
168 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,5 m
Harmonized System (HS) code
84433210
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,5 m
Quantity per pallet
112 pc(s)
Other features
Safety
UL, CSA, TÜV
Buffer size
4 KB
Character sets
ANK
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)