location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G3 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4K70EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899762936 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black 330 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 59,9 cm (23.6") 4K Ultra HD 3840 x 2160
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 530
  • - 2 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Long product name HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The long product name of HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6500 (6M Cache, up to 3.60 GHz), 8GB DDR4-SDRAM, 1TB HDD, 23.6" (3540 x 2160), Intel HD Graphics 530, Wi-Fi, Bluetooth, LAN, Windows 10 Pro
More>>>
HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official description of HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We’ve once again pushed the innovation bar higher with dramatic, stylish updates to HP’s Z1 Workstation All-in-One. Featuring a space-optimized, uncompromised, and fully featured design at a budget-conscious price point.
- Windows 10 Pro 64

Modernized for your 21st century workspace
Built for the modern office, this generation HP Z1 is 47% smaller and 51% lighter and features a 59,94 cm (23.6”) diagonal anti-glare UHD 4K display for the ultimate in visual clarity: ideal for smaller spaces, frequent moves, and a streamlined work experience.

True workstation-class performance
A complete workstation in a stylish all-in-one package: Intel® Xeon® quad-core2, 64 GB ECC memory3,4, NVIDIA® Quadro® graphics, and fast storage and I/O with dual HP Z Turbo Drives and Thunderbolt™4. This system screams performance.

Priced to match a traditional desktop and display.
With the HP Z1 G3 All-in-One Workstation we’ve matched the features of a comparably priced entry level desktop workstation and display.5 Style, performance, features, and now budget friendly – truly an all in one experience!

Short summary description HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G3, 59,9 cm (23.6"), 4K Ultra HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP Z1 G3 Intel® Core™ i5 i5-6500 59,9 cm (23.6") 3840 x 2160 pixels 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP Z1 G3. Display diagonal: 59,9 cm (23.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black

Modernized for your 21st century workspace

Built for the modern office, this generation HP Z1 is 47% smaller and 51% lighter and features a 59,94 cm (23.6”) diagonal anti-glare UHD 4K display for the ultimate in visual clarity: ideal for smaller spaces, frequent moves, and a streamlined work experience.

True workstation-class performance

A complete workstation in a stylish all-in-one package: Intel® Xeon® quad-core[2], 64 GB ECC memory[3,4], NVIDIA® Quadro® graphics, and fast storage and I/O with dual HP Z Turbo Drives and Thunderbolt™[4]. This system screams performance.

Priced to match a traditional desktop and display.

With the HP Z1 G3 All-in-One Workstation we’ve matched the features of a comparably priced entry level desktop workstation and display.[5] Style, performance, features, and now budget friendly – truly an all in one experience!

Display
Display diagonal *
59,9 cm (23.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3,6 GHz
Processor frequency *
3,2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6500 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BX
Tcase
71 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34,1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
4
Memory slots type
DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1,74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Thunderbolt 3 ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
Subwoofer out
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C226
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Processor ARK ID
88184
Power
AC adapter power
330 W
Weight & dimensions
Width (with stand)
596,9 mm
Depth (with stand)
210,8 mm
Height (with stand)
546,1 mm
Weight (with stand)
10,5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:14:25
Uk has collected 10 expert reviews for HP Z1 G3 Workstation and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
techradar.com
Updated:
2017-03-01 08:14:25
Workstations with discrete professional graphics cards are a staple of many, many businesses across the UK. The usual combination consists of a monitor and a base unit with a number of organisations also considering mobile workstations.Both of these form...
Good 4K display, Excellent performance, Very compact...
Bad Limited graphics upgradability, Limited use case...
Bottom line As with the Z1 G2, the G3 is not quite enough to make desktop workstations obsolete. The price of 4K monitors has dropped which means that you will get a base unit workstation with a monitor for under a grand if you shop around...
0%
techradar.com/au/
Updated:
2017-03-01 08:14:25
Workstations with discrete professional graphics cards are a staple of many, many businesses across the UK. The usual combination consists of a monitor and a base unit with a number of organisations also considering mobile workstations.Both of these for...
Good 4K display, Excellent performance, Very compact...
Bad Limited graphics upgradability, Limited use case...
Bottom line As with the Z1 G2, the G3 is not quite enough to make desktop workstations obsolete. The price of 4K monitors has dropped which means that you will get a base unit workstation with a monitor for under a grand if you shop around...
0%
devontechsupport.com
Updated:
2017-05-14 05:58:27
Workstations with discrete professional graphics cards are a staple of many, many businesses across the UK. The usual combination consists of a monitor and a base unit with a number of organisations also considering mobile workstations.Both of these form...
Bottom line HP has managed to own this niche for a few years now. Sadly, neither Lenovo nor Dell have provided the sort of competition we'd expect to see from them. That may be due to the fact that this market is too small for several players.The Z1 family was possib...
0%
techradar.com
Updated:
2018-01-31 02:47:27
HP has been working on their workstation line for a while, but the introduction of their very first Z1 workstation a few years ago was a bold new move for the company. Here was a stylish and easy to upgrade system that combined the performance of a workst...
Good Fantastic performance, Compact form factor, Easy to upgrade...
Bad Base can't rotate left/right, GPU performance will fall short slightly against desktop GPUs...
Bottom line The HP Z1 G3 appeals to a very particular subset of professional users, i.e. those that are looking for workstation-grade performance but in a much more comfortable form factor. For those who want even beefier systems, HP's other workstations are more tha...
90%
Country Distributor
Sverige 1 distributor(s)
Norway 1 distributor(s)