location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omnia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omnia i900 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-I900XKN
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 240 x 400 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1440 mAh
Long product name Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black :
The long product name of Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Omnia i900 8GB Black
More>>>
Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black:
The official description of Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vivid, lively multimedia experience
Samsung OMNIA delivers the ultimate in digital entertainment thanks to a wide 3.2-inch WQVGA LCD screen for viewing videos and slide shows in high-resolution and advanced audio capabilities. MultiCodec support for DivX, Xvid and other video formats eliminates the hassle of file format conversions. Users also have the assurance of a long-life detachable battery for extended playback.

Samsung OMNIA also comes with a five-megapixel CMOS camera with the latest value-added features, which include auto-focus (AF), face and smile detection and auto-panorama shot.

The handset’s generous internal memory (available in 8GB or 16 GB capacity options and extendable slot for additions) ensures ample storage space for digital assets.

Rounding out the fully comprehensive feature set, Samsung OMNIA also offers GPS, including navigation and geo-tagging capabilities, so users can get their bearings wherever work or life takes them.

The One and Only mobile with everything in touch
Samsung’s patented TouchWiz user interface makes entering data and text simple. With unique widgets, users can customise and personalise the way they use their phone. The Samsung OMNIA's high resolution touch-sensitive screen uses intuitive tap, sweep, drag and drop operations as well as an on-screen qwerty keyboard. It also facilitates easy and convenient calling and texting with a dedicated dome key for controlling communications.

Short summary description Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black:
This short summary of the Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Omnia i900 8GB, 8,89 cm (3.5"), 240 x 400 pixels, Black

Long summary description Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black:
This is an auto-generated long summary of Samsung Omnia i900 8GB 8,89 cm (3.5") 1440 mAh Black based on the first three specs of the first five spec groups.

Samsung Omnia i900 8GB. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 400 pixels. Rear camera type: Single camera. Battery capacity: 1440 mAh. Product colour: Black. Weight: 125 g

Display
Display diagonal *
8,89 cm (3.5")
Panel type
TFT
Display resolution *
240 x 400 pixels
Display number of colours
65536 colours
Storage
Internal memory
8192 MB
Camera
Rear camera resolution
2560 x 1920 pixels
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Video capture resolution (max)
640 x 480 pixels
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Notes, Stopwatch, To-do list
Speakerphone
Yes
Vibrating alert
Yes
Navigation
GPS (satellite)
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1440 mAh
Talk time (2G)
6,5 h
Standby time (2G)
450 h
Weight & dimensions
Width
56,9 mm
Depth
12,5 mm
Height
112 mm
Weight *
125 g
Other features
Touchscreen
Yes
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 05:55:54
Uk has collected 132 expert reviews for Samsung Omnia i900 8GB 8.89 cm (3.5") 1440 mAh Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
whathifi.com
Updated:
2013-11-09 05:55:49
At the heart of the Samsung SGH-i900, or Omnia as it's also known, is Windows Mobile 6.1 Professional. Masking this operating system is Samsung's own ‘Touchwiz' user interface. Touchwiz is a much more palatable system than the painful Windows offering, w...
Good Feature-packed, decent interface...
Bad Windows Mobile is a clunky operating system, strange stylus, average picture and sound quality...
60%
itreviews.com
Updated:
2013-11-09 05:55:49
We like the Omnia a lot. It brings Windows Mobile into a more consumer friendly world, adds a good camera and includes plenty of strong features. But both its optical mouse and its on-screen keyboards are disappointing. Samsung - Omnia i900 price Buy...
0%
alphr.com
Updated:
2013-11-09 05:55:49
It was inevitable in the wake of the iPhonethat a clutch of iPhone "killers" would appear. But where HTC has been successful in offering a viable alternative in the form of the Touch HD, Samsung falls short. On paper, the Omnia i900 seems fine. It's sl...
Bottom line This phone can do it all, but it's exceedingly frustrating to use,and that counts it out...
67%
pcauthority.com.au
Updated:
2013-11-09 05:55:49
It was inevitable in the wake of the iPhone that a clutch of iPhone “killers” would appear. But where HTC has been successful in offering a viable alternative in the form of the Touch HD, Samsung falls short.On paper, the Omnia i900 seems fine. It’s sl...
Bottom line This phone can do it all, but it’s exceedingly frustrating to use, and that counts it out...
67%
pcauthority.com.au
Updated:
2013-11-09 05:55:49
A smartphone has to live up to its name these days. It can’t just view Word documents, pick up e-mails or browse the web. No, it needs GPS, an innovative touchscreen and preferably a side order of HSDPA.The Samsung Omnia has all that, as you might gues...
Bottom line A fine touchscreen phone, but held back by Windows Mobile and a slightly disappointing snapper...
83%
letsgomobile.org/en
Updated:
2013-11-09 05:55:49
Samsung Omnia test A new introduction of a mobile phone is always an event of great importance. Samsung is aware of this fact and usually a launch party is arranged in order to introduce a new product. Samsung Netherlands launched the Omnia in "Huis te...
71%
smh.com.au
Updated:
2013-11-09 05:55:49
Price $849Rating 4.5 Apples iPhone may happen to be more trendy than Fendi but in its wake weve seen a wave of competitors. The recipe isnt hard to replicate: take a large touchscreen display, add music and video playback, toss in a liberal das...
90%
techadvisor.co.uk
Updated:
2013-11-09 05:55:50
The sophisticated Samsung Omnia has just about everything you could want in a smartphone. But certain omissions, such as a standard 3.5mm headphone jack and a physical qwerty keyboard, keep the Samsung Omnia from being a threat to the Apple iPhone a...
Bottom line Despite a few kinks relating to the interface and a few omissions in the design, the Samsung Omnia is a high-quality handset that delivers a generous array of features. Ginny Mies Lowest online price: ££390.94 Buy it now: click here...
80%
smh.com.au
Updated:
2013-11-09 05:55:50
SAMSUNG is making quite a fuss over its potential iPhone killer. Its based around Windows Mobile, meaning theres more functions and features, especially for business. But is it as easy to use? The answer is no. The iPhone is virtually idiot-pro...
90%
smarthouse.com.au
Updated:
2013-11-09 05:55:50
The new Omnia from Samsung claims to do it all. It comes with a great camera sensor, built-in GPS, DivX player, and various office tools to keep you connected. But is this smartphone just another jack of all trades, master of none phone? Click to enla...
80%
techradar.com
Updated:
2013-11-09 05:55:50
Samsung has been loving its iPhone-style full frontal touch screens of late. Weve had the the F490, which was pretty bad, the Tocco, which was surprisingly good, and now the Omnia, which is easily the best yet, and the first that can seriously measure...
Good 5 megapixel camera, Touchscreen control, A-GPS, MicroSD slot, FM radio, HSDPA high-speed data connectivity, 8GB internal storage, Windows Mobile 6.1, Good video payback options...
Bad Screen isnt great in sunlight, Stylus sometimes required, Flash isnt great, Video capture isnt to class...
90%
3g.co.uk
Updated:
2013-11-09 05:55:50
The Samsung Omnia packs in every conceivable feature you could possibly expect from a smartphone in 2008. In addition to the key applications we’ve already mentioned, the device also packs in an RSS reader, a podcast application, a smart reader for bu...
80%
mobilecomputermag.co.uk
Updated:
2013-11-09 05:55:50
We’ve had to wait a little while for a Samsung Omnia i900 review unit and as a result, our thoughts on this new Windows Mobile Professional 6.1 smartphone aren’t as fresh as we’d like. Given Samsungs marketing blitz for this smartphone, we think its...
0%
theregister.co.uk
Updated:
2013-11-09 05:55:50
The first thing that strikes you about the Omnia is the specification, which is nothing if not comprehensive. Quad-band GSM/GPRS/Edge, 7.2Mb/s HSDPA 3G, a five-megapixel autofocus camera, GPS, 802.11b/g Wi-Fi, an RDS FM radio, TV out, A2DP Bluetooth...
Bottom line Get past the underlying Windows Mobile OS and the Omnia is a capable device that manages to be most things to most people. With better-than-average media file support, generous internal storage and expansion, a good-sized battery and fine 5Mp camera...
75%
itpro.co.uk
Updated:
2013-11-09 05:55:50
With the Omnia Samsung has created a device that’s shiny on the outside, but does have some substance to it as well. The landscape resizing OS, the haptic feedback and the benefits of Windows Mobile such as Office compatibility, in addition to the mult...
67%
Zdnet.com.au
Updated:
2013-11-09 05:55:50
Although there are some design quirks, the Samsung Omnia promises to be a solid alternative to Apples iPhone. Along with RIMs BlackBerry Bold and the Sony Ericsson Xperia X1, the Samsung Omnia is one of the most requested and sought-after smartphones...
Good Nice touchscreen, Customisable interface, 5megapixel camera, Plentiful multimedia features...
Bad You cant add additional widgets to the TouchWiz interface, Some nagging design quirks, Expensive...
Bottom line Although there are some design quirks, the Samsung Omnia promises to be a solid alternative to Apples iPhone.
75%
zdnet.co.uk
Updated:
2013-11-09 05:55:50
Although there are some design quirks, the Samsung Omnia promises to be a solid alternative to Apples iPhone.
Good Nice touchscreen, Customisable interface, 5megapixel camera, Plentiful multimedia features...
Bad You cant add additional widgets to the TouchWiz interface, Some nagging design quirks, Expensive...
Bottom line Although there are some design quirks, the Samsung Omnia promises to be a solid alternative to Apples iPhone...
75%
gadgetshow.channel5.com
Updated:
2013-11-09 05:55:50
Using Windows Mobile 6.1 Professional, the Omnia measures 112x56x12.5mm. It has a 3.2-inch TFT touchscreen, embedded GPS, Push email, support for Bluetooth 2.0 and Wi-Fi, and has an memory expandable up to 16GB via microSDHC card. There's also a five-m...
Good Sure, the iPhone is good at consuming media and browsing the web, but what if you actually need to get stuff done? The Omnia has a large 3.2-inch touchscreen, friendly ‘widget’ icons and easy messaging but scratch the cartoony surface and you&...
Bad Do we really need to tell you that the Omnia doesn’t look or handle like an Apple? The case is plastic, as is the resistive touchscreen – where haptic buzzing is no substitute for the iPhone’s gliding multi-touch. You’ll need the s...
Bottom line Windows is nothing to be ashamed of when it comes wrapped in Samsung’s top-notch Omnia. High-speed browsing, business smarts and super snapping might not quite make an iPhone killer, but Samsung has certainly inflicted a nasty flesh wound.Best offer...
80%
igizmo.co.uk
Updated:
2013-11-09 05:55:51
Some of the best bits of an iPhone without actually being one, this may just fit the + 5MP camera; nice looking; widgets; OS- Sluggish accelerometer; no stylus compartment; OSReleased to a fanfare of excitement, presentations and big-bucks marketing, t...
80%
tracyandmatt.co.uk
Updated:
2013-11-09 05:55:51
Now it is time to review the iPhone look alike Samsung i900 (Omnia). This is yet another high end, flag ship of a phone. Can it stand up to the claim from Samsung that it is ‘A truly all-in-one phone’?For various reasons I have not really been a fan fo...
Bottom line It is very nice to have Samsung on the Windows Mobile road and this phone was I mentioned above really did grow on me, which was not a real advantage. I am still torn between the Diamond and the Pro, this makes the choice even worse, and the Xperia is...
0%
pocket-lint.com
Updated:
2013-11-09 05:55:53
As a Windows Mobile 6.1 device this will please the Windows crowd...
Good HSDPA, 5 megapixel camera, touchscreen better than usual from Samsung...
Bad Windows Mobile 6.1, doesn’t make full use of the touchscreen...
Bottom line As a Windows Mobile 6.1 device this will please the Windows crowd...
0%
stuff.tv
Updated:
2014-03-20 02:20:41
A smartphone has to live up to its name these days. It can’t just view Word documents, pick up e-mails or browse the web. No, it needs GPS, an innovative touchscreen and preferably a side order of HSDPA.The Samsung Omnia has all that, as you might g...
Good More pocketable than iPhone. Impressive interface.
Bad Strange stylus on a lanyard. Windows Mobile at its heart. Shutter lag on camera...
Bottom line A fine touchscreen phone, but held back by Windows Mobile and a slightly disappointing snapper...
80%
recombu.com
Updated:
2014-04-02 01:58:59
Samsung's first major Windows Mobile touchscreen effort boasts a 5-megapixel camera and good video and music playback. We took the Omnia out for a spin to see if it mixes business with pleasure well or if it’s just another underwhelming touchscreen pho...
Bottom line The 16GB edition of Samsung's Omnia has a lot going for it but is let down by Windows Mobile, which makes parts of the phone clunky to use. We were disappointed by the camera and lack of 3.5mm headphone jack but if you need Windows Mobile, then it’s wo...
40%
cgena.com
Updated:
2016-11-26 16:43:37
Samsung Omnia i900 is one of the hottest phone of 2008. , a Latin word that means "everything" and, very much unlike the hyped up , it gives everything you'd expect from a high end and pricey phone. . Though i'm quite sure that the perfect phone is yet...
0%
Mobile88.com
Updated:
2016-11-26 16:43:38
COMBINING work and fun in one small convenient package is certainly no easy task for any smartphone. Fortunately, Samsung’s new i900 smartphone, better known as the Omnia, looks to deliver everything you need and wish for in a mobile phone. It i...
Good Attractive user interface; great 5megapixel camera; plays multiple video file formats.
Bad Browser freezes up at times; GPS navigation does not work out of the box; touchscreen interface is frustrating without the stylus.
Bottom line The Samsung Omnia is really an all-in-one device that tries hard to cover all grounds. As a mobile phone, the Omnia nails it when it comes to providing exceptional call quality though it can be frustrating to text message with the phone’s cramped ke...
0%