HP logo

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43051
Info modified on:
16 Feb 2023, 20:23:03
End of life date:
21 Aug 2010
Warranty:
Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 24 x 7. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business Black, Silver:

Intel Core 2 Duo E8500 (3.16 GHz, 6 MB L2 cache, 1333 MHz FSB), 2GB (1 x 2GB) DDR2, 160GB 7200rpm SATA, Intel GMA X4500HD, SuperMulti LightScribe DVD+/-RW, Windows Vista Business 32-bit

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business Black, Silver:

HP’s most stable and secure business PCs with professional innovations such as energy efficient technologies, leading remote manageability solutions, and three flexible form factors designed to fit your specific business needs.

Features

Latest technology:
- The latest technology and the performance you expect from a leading commercial PC featuring the Intel® Q45 Express chipset with Intel GMA 4500 integrated graphics and Intel Core™2 Duo and Core™2 Quad processors.

Stable platform lowers your cost of ownership:
- A minimum of 15 months of platform purchase stability enables customers to conduct long-range transition planning and maintain a consistent work environment which helps minimize IT support costs.

Security to protect your IT assets:
- HP ProtectTools™ security software helps provide protection for your PC devices and verifies that the devices themselves do not become points of vulnerability used to threaten the entire IT infrastructure.

Superior manageability features:
- Combining technologies from HP, Altiris, and Intel, the dc7900 provides IT managers a full range of remote management capabilities which lower maintenance costs and protect the network’s assets.

Standard dual monitor support:
- Efficiently multi-task with simplified integrated dual monitor support through a standard VGA connector and a DisplayPort, the newest monitor interface supporting today’s digital graphics and LCD technologies.

Energy efficiency:
- Designed to help reduce energy costs and environmental impact through the use of the latest low wattage processors and software power management tools, as well as efficiently designed cooling systems and power supplies.

Virtualization you can use:
- Firefox-HP Virtual Browser is a virtualization tool you can use to reverse unwanted effects of browsing and downloading from the internet. It runs in a virtualized run-time environment allowing you to clear the web-content that makes it to your PC.

Global services and support:
- The HP Compaq dc7900 is backed by HP’s world-class global services and support portfolio including Total Care, and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business Black, Silver:

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR), 3,16 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR) Intel® Core™2 Duo E8500 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business Black, Silver:

HP Compaq dc7900 Ultra-slim Desktop PC (ENERGY STAR). Processor frequency: 3,16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Power supply: 135 W. Product type: PC. Weight: 3,18 kg. Product colour: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.