location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One D250-0Bk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S670B.037 show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1,6 GHz
  • - 25,6 cm (10.1") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 3,15 h 30 W
  • - Windows XP Home Edition
Warranty: One-year International Travelers Warranty (ITW)
Long product name Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black :
The long product name of Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows XP Home Edition, Intel Atom N270, 1 x 1024 MB SDRAM, 160Gb HDD, 10.1" WSVGA CrystalBrite, WebCam CrystalEye, 5 in 1 MCR, Bluetooth, 10/100 Ethernet & Wifi 802.11ABG, 3 x USB, VGA, 3 cell, Black
More>>>
Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
The official description of Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just 1" thin and feather-light at 1.18 kg, the 10.1" Aspire one D250 is the ultimate take-me-with-you device!

Lean and loaded!
The 10.1" LED-backlit display presents you with bright, clear imagery for a very enjoyable viewing experience, while a small-yet-powerful processor and large hard disk drive deliver the pleasure of full-size-notebook performance -- without the bulk and weight.

Ready to hit the road
Paint the town red -- or white, blue or black! Pick the Aspire one D250 color that suits you best. And while you're out and about, this netbook makes it a breeze to stay in touch with your friends via wireless, Fast Ethernet or 3G (on selected models) connectivity. What's more, up to 7.5 hours of battery life give you plenty of juice for extended fun wherever you go.

The Acer advantage
You'll appreciate how easily you can navigate around your Aspire one D250 using the cool multi-gesture touchpad. And with the integrated Acer Crystal Eye webcam plus Acer Video Conference solution, you'll love the crisp-clear video chats you'll get even in dimly lit places like your favorite coffee shop.

Short summary description Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This short summary of the Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One D250-0Bk, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
This is an auto-generated long summary of Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black based on the first three specs of the first five spec groups.

Acer Aspire One D250-0Bk. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1,11 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1,6 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2,5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
HDD capacity
160 GB
HDD size
2.5"
Card reader integrated
Yes
Audio
Audio system
HD Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0,3 MP
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Software
Trial software
Microsoft Works Work SE 9, McAfee Internet Security Suite.
Operating system installed *
Windows XP Home Edition
Software
Bundled software
Acer Recovery Management, Google Toolbar, Google Desktop, Google Setup, Adobe Reader 9, Adobe Flash Player 10, Microsoft.NET Framework 2.0, Internet Explorer 7, eSobi, Acer Game Zone. Acer Video Conference Manager 4.0, Windows Live Essentials — Wave 3 (Mail, Photo Gallery, Live Messenger, Writer)
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
2200 mAh
Battery life (max)
3,15 h
Power
AC adapter power
30 W
Weight & dimensions
Width
258,5 mm
Depth
184 mm
Height
25,4 mm
Weight *
1,11 kg
Features
Images Type Map
Other features
Wireless technology
802.11a/b/g
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 01:25:21
Uk has collected 68 expert reviews for Acer Aspire One D250-0Bk Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-07 01:25:13
Acer were one of the first to get on the netbook train with their Acer Aspire One AA0 that we tested some 18 months ago. As time has gone on they have expanded the range and here we have the D250 which is a dual booting version - in this particular cas...
Bottom line Whilst you could argue that the speed of boot and potential lower power consumption justify Android's presence on this dual boot system. Personally I don't think that the version of Android installed here is quite mature enough, and it's UI certainly...
0%
techadvisor.co.uk
Updated:
2011-08-07 01:25:17
Product Code: LUS670D063 The Acer Aspire One D250 is a netbook running the Google Android operating system. But it's very much a supplement to Windows rather than as an environment you could live and work in. Google Android pre-installed on an Acer...
Bottom line This new version of the Acer Aspire One D250 with Windows 7 and Android is around £280 – or you can find the first Windows XP version for £199. Put kindly, we’d say that Acer's Android-on-a-netbook project is work in progress rig...
70%
theregister.co.uk
Updated:
2011-08-07 01:25:17
Installing a second operating system on a PC is nothing new. Plenty of manufacturers have done so before, building a slimline Linux distro into their machines to provide a much more rapid start-up than Windows can manage: full access to the internet wi...
Bottom line We were hoping for so much more. Android on phones is a powerful, highly customisable OS with a growing selection of third-party apps. On Acer's dual-OS Aspire One D250, it's just a basic front-end for quick web, and music and photo media access...
75%
itpro.co.uk
Updated:
2011-08-07 01:25:17
Judged on its own, the Aspire One is a decent netbook, with a great screen, and with a 6-cell battery as standard, it offers reasonable battery life. However, Android proves to be a somewhat disappointing experience, while Windows 7 feels a tad sluggis...
50%
alphr.com
Updated:
2011-08-07 01:25:17
The first time we laid our hands on Acer's Aspire One D250, we were quietly impressed. A slimline netbook with some nice design touches, it was only the stiff competition that left it floundering. Now, however, the D250 can lay claim to one feat none o...
Bottom line Google's Android OS provides a disappointing distraction from an otherwise average netbook...
50%
alphr.com
Updated:
2011-08-07 01:25:18
If Acer's D150 is too chunky and lacking in sex appeal, then take a peek at its slimline Aspire One D250. Weighing in at just 1.06kg, it even rivals Asus' 1008HA Seashell in the weight stakes. It doesn't, however, give the Seashell much to worry about...
Bottom line The Acer is well specified, but the small battery and tough competition prove too much...
67%
techradar.com
Updated:
2011-08-07 01:25:18
The Acer Aspire One D250 is an extremely portable machine. Not only is it one of the thinnest netbooks weve seen but, for a system boasting a 10.1-inch screen, its also very light. Weighing just 1kg, this a great netbook for frequent travellers. As w...
Good Good screen, Solid build...
Bad Below average battery life...
60%
itreviews.com
Updated:
2011-08-07 01:25:18
Theres no doubt that the D250 is a step forward compared to the original Aspire One. We were, however, hoping for more of a leap forward from Acer. Yes, the use of Intels latest N280 CPU and the excellent screen are both plus points, and its priced...
0%
webuser.co.uk
Updated:
2011-08-07 01:25:18
This summer’s must-have for every self-respecting web user has to be a netbook. These cut-down laptops don’t have the size or specification of their bigger counterparts, but they’re small, light, cute and convenient to carry around. FeaturesThe two thi...
Bottom line Typing is an issue on all netbooks – the smaller keyboard size means you’re cramping up your fingers and this particular model could do with increasing the size of the lowered section in front of the space bar. The rest of it is near perfect t...
80%
computeractive.co.uk
Updated:
2011-08-07 01:25:21
Mini-notebook screen sizes have been creeping up ever since the 7in Asus Eee PC launched in 2008. Now 10in screens are the norm, and that's exactly what you'll find on the Aspire One D250.Something we noticed straight away was that the display coped ex...
Good Excellent display; light; multitouch trackpad...
Bad Stiff trackpad buttons; relatively expensive...
Bottom line A good hard disk and processor with decent battery life, but few distinguishing features given the price...
80%
theregister.co.uk
Updated:
2011-08-07 01:25:21
Acer made a significant impact on the netbook market last year with its hugely popular Aspire One A110. It recently released a selection of new netbooks in its Aspire One range, and the D250 we have here is bizarrely similar to the D150, which was only...
Bottom line Usability is paramount when it comes to netbooks, and given the updated keyboard found on Acers Aspire One 751 its hard not to feel a little hard done by that the company has opted to use the old Aspire One A110 keyboard on the D250. The new machine...
80%
expertreviews.co.uk
Updated:
2011-08-07 01:25:21
Verdict: The inclusion of Android is ultimately disappointing, and otherwise the D250 is just another netbook. Acer's newest Aspire One netbook is the first computer we've seen that runs Android, Google's mobile operating system. It also comes with...
60%
itpro.co.uk
Updated:
2012-11-19 01:41:25
Netbooks have always come preloaded with an alternative to the dominant operating system on larger, more powerful computers. In the case of modern netbooks, this has tended to be Windows 7 Starter which has fewer features than the other, more capable...
Bottom line There's little point in buying the Aspire One to use Android which isn't of much use on a netbook for most people. However, when used with Windows 7, the Aspire One is generally a pleasure to use thanks to its long battery life and responsive, comforta...
83%
pcauthority.com.au
Updated:
2012-11-19 01:41:25
The first time we laid our hands on Acer's Aspire One D250, we were quietly impressed. A slimline netbook with some nice design touches, it was only the stiff competition that left it floundering. Now, however, the D250 can lay claim to one feat none o...
Bottom line Google’s Android OS provides a disappointing distraction from an otherwise average netbook...
50%
v3.co.uk
Updated:
2012-11-19 01:41:25
We looked at the Acer Aspire One D250 a few months ago – that model came with the Windows XP operating system.This new edition has been updated to include the newer Windows 7 Starter edition, but in addition it runs the Google Android operating system...
Good Good looking; lots of storage space; Android operating system loads quickly...
Bad No touchscreen; Android doesn’t really add anything...
Bottom line Having the Android operating system doesn’t add much to what’s already a decent computer, except for increasing the price Good points Good looking; lots of storage space; Android operating system loads quickly Bad points No touchscreen; Androi...
60%
pocket-lint.com
Updated:
2012-11-19 01:41:25
The Acer Aspire One D250 takes a standard netbook spec machine and adds the Android operating system into the mix. You get an Intel Atom N270 1.6GHz processor, 1GB RAM and a 250GB hard drive, and Android deployed in the same way that Asus and Sony (to...
Good Bright screen, good keyboard, lightweight...
Bad Android addition is pretty pointless for most users...
Bottom line Overall Android is an interesting addition, but not one that is very compelling. With the browser not returning a solid performance, we'd be tempted just to let Windows 7 boot, in which case you can ignore this edition of the netbook altogetherKey spe...
70%
electricpig.co.uk
Updated:
2012-11-19 01:41:25
It’s taken a good few months for Acer to finally summon the courage to release the Acer Aspire One D250 dual boot netbook running both Windows 7 and Android, but now the first laptop offering running Google’s operating system in the UK is on sale. H...
Good Android loads disgustingly fast...
Bad Stale netbook hardware, no integrated Gmail in Android...
Bottom line You won't be using Android much, but it's great to have the option there for quick booting...
80%
gadgetspeak.com
Updated:
2012-11-19 01:41:26
When is a laptop not a laptop? A general answer might be when it is a netbook while a more specific answer could be when it is an Aspire One...
84%
tweaktown.com
Updated:
2014-03-31 01:07:07
Netbooks are very hot right now because of the poor economy and the hottest netbook of them all is the Acer Aspire One. Acer has several Aspire One machines and today we are going to toss the Aspire One D250 netbook onto the test bench and see what...
Bottom line After all the testing is done and my time with the Acer Aspire One D250 is over, I can sum up my thoughts about the machine in one word – meh! - There is nothing in particular that is wrong with the D250. It works well and offers everything that you...
88%
stuff.tv
Updated:
2014-03-31 01:07:08
Video review: Incredible value for such a slim design, but we wished it could have squeezed in a better battery...
60%
hardwarezone.com.ph
Updated:
2016-11-26 02:10:37
Doing the RobotHopes were raised among netbook fans when Acer announced that it would be including Google's Android as an alternative OS for its netbook range. No doubt, even we were stoked at the thought of being able to run Marketplace apps on a much mo...
0%