location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro (1st generation)
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MM1A2B/A
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Pink
  • - 24,6 cm (9.7") 2048 x 1536 pixels
  • - Apple A9X
  • - 256 GB Flash
  • - Single camera 12 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 38,5 Wh 10 h
  • - iOS
Long product name Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink :
The long product name of Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad Pro Wi-Fi, 9.7", 2048 x 1536, A9X + M9, 256GB, 802.11ac, 12MP + 5MP, iOS 9
More>>>
Short summary description Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink:
This short summary of the Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad Pro, 24,6 cm (9.7"), 2048 x 1536 pixels, 256 GB, iOS, 437 g, Pink

Long summary description Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink:
This is an auto-generated long summary of Apple iPad Pro 256 GB 24,6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink based on the first three specs of the first five spec groups.

Apple iPad Pro. Display diagonal: 24,6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 256 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 437 g. Operating system installed: iOS. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 04:26:33
Uk has collected 353 expert reviews for Apple iPad Pro 256 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Pink and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com/au/
Updated:
2016-10-21 04:26:32
The iPad Pro is ambitiously touted as Apple's new tablet that has the guts to replace your laptop, and it now comes in an ideal size that perfectly demonstrates bigger isn't always better for everyone.Even though I was thoroughly impressed with the grun...
Good Easy to handle, True Tone display is gorgeous, 256GB configuration...
Bad iOS shows its limitations, Expensive starting price, Optional keyboard isn't backlit...
Bottom line Apple is slowly transforming its iPad into a 2-in-1, and while this new tablet may not be a laptop replacement, it's more than simply an iPad Air 3. It's best used with pro-level accessories like the Smart Keyboard and Pencil, but it gets even more expens...
90%
cybershack.com.au
Updated:
2016-10-21 04:26:32
On paper, the 9.7-inch is iPad Pro is more of the same. It's another yearly refresh that adds faster hardware and a few new features. While these features might not really seem like major additions, the 9.7-inch iPad Pro plays host to a number of small-bu...
Good True Tone display is fantastic, Apple Pencil, Lightning fast performance...
Bad More expensive than ever, Camera bump, Smart Keyboard is underwhelming...
90%
pcauthority.com.au
Updated:
2016-10-21 04:26:32
What makes an iPad “Pro”? Not long ago, you might have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device, but the iPad Pro 9.7 turns that idea on its head. Visually, it's almost identical to the iPad A...
Bottom line ". there's little doubt that Apple has created a machine you'll want to spend more time with, one that will make your laptop feel clunky and old-fashioned by comparison."...
80%
alphr.com
Updated:
2016-10-21 04:26:32
12.9 inches?! Yes, the iPad Pro is one big tablet. A gargantuan tablet. In fact, it's about as big as a tablet can feasibly get. If it's too big for you, but you like the idea of an iPad with a proper keyboard, desktop-class performance and multitasking...
Bottom line The Apple iPad Pro is a stunning machine. It looks fantastic and, once you get over just how big it is, the size becomes a benefit, with its immersive screen and a giant playground of real estate for apps to exploit.It is expensive - but despite this, the...
100%
digitalartsonline.co.uk
Updated:
2016-10-21 04:26:32
Buy the iPad Pro 7.9-inch from Apple , Amazon , John Lewis or PC World Buy the Apple Pencil from Apple , Amazon or John Lewis Buy the Smart Keyboard from Apple , Amazon or John Lewis This is a long-term review after months of use of the 9.7-inch iPad...
Bottom line The 12.9-inch iPad Pro is a professional’s tool that only really works for you if you’re a particular type of creative pro (i.e. an illustrator who draws in Procreate or similar). By spanning your professional and home lives by being easier to bring every...
0%
itpro.co.uk
Updated:
2016-10-21 04:26:32
Even though Apple's iPad rebranding was rumoured in the weeks leading up to its unveiling, many people were still caught off-guard by Cupertino dumping the iPad Air brand for its flagship 10in tablet. The newly christened iPad Pro 9.7 is both a smaller ve...
Good Excellent quality screen, High quality camera, No heavier or bulkier than the iPad Air 2, Apple Pencil as good as ever, Fingerprint reader...
Bad Pricey accessories, Keyboard cover won't suit everyone, Other similarly sized tablets have longer battery life...
Bottom line An excellent tablet, but it's compromised enough that it won't suit everyone as a laptop replacement...
100%
theguardian.com
Updated:
2016-10-21 04:26:32
£50Amazon's Fire tablet isn't an iPad, and doesn't try to be. It runs Android, although not Google's Android, and therefore doesn't come with Google apps or the Play Store. Instead it has access to the Amazon app store and Amazon's various media, book and...
Bottom line FacebookTwitterPinterestMicrosoft Suface Pro 4. Photograph: Katherine Anne Rose for the ObserverMicrosoft Surface Pro 4£749-£1,799If you need a full PC in a tablet, the Surface Pro 4 is the pinnacle of Windows 10 tablets. Unlike Android or iOS tablets, th...
0%
mobilesyrup.com
Updated:
2016-10-21 04:26:32
The same question surrounding the 12.9-inch iPad's release last year, clouds the 9.7-inch iPad: who is it really for?If only the 9.7-inch iPad Pro was capable of dual-booting iOS and OS X, then it would likely be one of the best laptop/tablet hybrid devic...
Good Sleek and small, More manageable than the 12.9-inch iPad, Worthy upgrade over the iPad Air 2...
Bad Expensive, Runs iOS, Not a laptop replacement for most...
0%
wired.co.uk
Updated:
2016-10-21 04:26:32
Released at the same time as the iPhone SE , you could be forgiven for thinking the iPad Pro's little brother is an afterthought from Apple . But after a short time with the Pro 9.7 you realise this is not the case at all. In fact, it's a very smart move...
Good Super performance; multitasking; handy size...
Bad Keyboard design; not as Pencil friendly; accessories cost extra...
Bottom line Starting at £500 this is pricier than the other standard-size iPads – but rightly so. This tablet has prodigious power and if you are looking for something that can take over from average laptop usage (such as writing, surfing, media playing, art program...
100%
dailystar.co.uk
Updated:
2016-10-21 04:26:32
DSApple's all-new 12.9-inch iPad Pro arrived on laps last year, offering tablet fans a bigger and far richer handheld experience.Now the US tech giant has launched a baby iPad Pro which brings big features to a smaller form-factor.With a 9.7-inch display...
Bottom line The iPad Pro is without doubt the best tablet Apple has ever made.It's fast, unbelievably powerful and packed with features you'll genuinely use and love.Using the device on a long haul flight has also made us realise how adaptable it is.The iPad Pro prob...
0%
futurefive.co.nz
Updated:
2016-10-21 04:26:32
When the new 9.7 inch iPad Pro was placed down on my desk, it felt like Christmas. I didn't even care that its alluring metal finish was a distinctive shade of pink (or ‘Rose Gold' according to Apple).My previous experience with tablets had consisted of...
0%
mobilechoiceuk.com
Updated:
2016-10-21 04:26:32
My rose gold review sample is absolutely stunning. I bet you didn't expect me to start the review with that statement, but it is. I am not usually a big fan of pink gadgets, but there is something so striking about this 9.7-inch screen slate that I have f...
Good Beautiful build, Great battery life, True Tone display, Fantastic camera...
Bad Expensive...
Bottom line This is an incredible product. Looks, power, battery and camera all play along nicely to make this the best tablet I have seen so far this year. You will not be able to use it as a laptop replacement because a laptop brings with it the ease of use and com...
100%
trustedreviews.com
Updated:
2016-10-21 04:26:32
What is the 9.7-inch iPad Pro? The first thing to note about the 9.7-inch iPad is that it isn't a replacement for your laptop – no matter how much Apple wants you to believe it is. However, there's no doubt this is the finest tablet Apple has ever made. T...
Good True Tone display is stunning, Perfect size, Apple Pencil is great, Stong tablet ecosystem, Power to get things done...
Bad Expensive, 32GB option isn't enough space, iOS could be better...
Bottom line 9.7-inch iPad Pro – Software Like every other Apple tablet, the 9.7-inch iPad Pro runs iOS. More specifically, iOS 9.3. iOS 9 wasn't a huge rethinking of the software – that might come with iOS 10 later this year – but it did introduce a few juicy feature...
90%
macworld.co.uk
Updated:
2016-10-21 04:26:32
Which is the best mid-size iPad: the iPad Air 2 or the iPad Pro 9.7in?Apple currently sells two mid-size iPads but, slightly confusingly, they have completely different branding. The iPad Air 2 is 18 months old, and the iPad Pro 9.7in is brand-new, but ph...
Good Pro 9.7 adds Smart Keyboard and Apple Pencil compatibility, Pro is faster...
Bad Pro 9.7in is very expensive...
Bottom line The iPad Pro 9.7 is considerably more expensive than the Air 2 (direct comparisons aren't possible any more, because there are no overlaps between the two devices' storage offerings, but the Pro is £60 more at each point than the Air 2 was at launch), yet...
0%
itpro.co.uk
Updated:
2016-10-21 04:26:32
Even though Apple's iPad rebranding was rumoured in the weeks leading up to its unveiling, many people were still caught off-guard by Cupertino dumping the iPad Air brand for its flagship 10in tablet. The newly christened iPad Pro 9.7 is both a smaller ve...
Good Excellent quality screen, High quality camera, No heavier or bulkier than the iPad Air 2, Apple Pencil as good as ever, Fingerprint reader...
Bad Pricey accessories, Keyboard cover won't suit everyone, Other similarly sized tablets have longer battery life...
Bottom line An excellent tablet, but it's compromised enough that it won't suit everyone as a laptop replacement...
100%
techadvisor.co.uk
Updated:
2016-10-21 04:26:32
The new iPad Pro is sort of the iPad Air 3 which combines the best of the larger original iPad Pro in the size and style of the iPad Air 2 , with some impressive new tech and features. But should you buy one? Here's our in-depth Apple iPad Pro 9.7 review...
Bottom line There's no doubt that the iPad Pro 9.7 is the best tablet Apple has ever made, combining the power of the original into the stunning form factor of the iPad Air 2 (with a camera bump). Apple has also added new features such as upgraded cameras and one of...
90%
expertreviews.co.uk
Updated:
2016-10-21 04:26:32
However, as good as the iPad Pro is, it's not the ultimate device for portability, which is why Apple has decided to revamp the iPad Air 2 into Pro status, creating the 9.7-inch iPad Pro. Again, the tablet's reason for being is about more than just consum...
Bottom line As a result, I can't quite give the 9.7-inch iPad Pro a full five stars, but that still doesn't stop the 9.7-inch iPad Pro from being the best tablet that Apple has ever made as well as a pretty strong contender for the best tablet you can currently buy...
80%
goodgearguide.com.au
Updated:
2016-10-21 04:26:32
Over the last few years, Apple's mobile product cycle has revolved around "bigger and thinner." Now that mantra has been flipped on its head by Apple's latest releases -- the 9.7-in. iPad Pro and the 4-in. iPhone SE -- that emphasize the notion that small...
Bottom line With this latest update, Apple again shows that each generation of iPad is edging closer to the capabilities that not long ago were limited to traditional desktops and laptops. The iPad actually surpasses a PC in some ways with features like the True...
90%
itpro.co.uk
Updated:
2016-10-21 04:26:32
The iPad Pro launched as a tablet with niche appeal in 2015 . It traded-away portability in favour of a larger screen and a Pencil accessory offering graphics tablet hardware to rival the professional Wacom Cintiq range.Apple has now unveiled the iPad P...
0%
pcworld.co.nz
Updated:
2016-10-21 04:26:33
Over the last few years, Apple's mobile product cycle has revolved around "bigger and thinner." Now that mantra has been flipped on its head by Apple's latest releases -- the 9.7-in. iPad Pro and the 4-in. iPhone SE -- that emphasize the notion that small...
Good Powerful, Great display, Great Camera...
Bad Expensive, Speakers still don't face front, No mouse support...
Bottom line Apple's latest iPad Pro, the new 9.7-in. model, not only gets many of the architecture advances from the larger version, but also a better camera and what may be Apple's most advanced display yet...
90%
thunderbaylive.com
Updated:
2016-10-21 04:26:33
Apple's new 9.7-inch iPad Pro is powerful, beautiful, and full of promise. But it is the future of computing? Find out in our review.Brandon's written review: iPad Pro 9.7 Unboxing – iPhone SE & iPad Pro: 5 Things Apple Didn't Tell You – tech goodness: Ou...
0%
gizmodo.com.au
Updated:
2016-10-21 04:26:33
Tablets haven't had a great time lately. In the last two years, sales have plummeted and production has slowed to a crawl. While a lot of that is due to the fact they don't have the manic upgrade calendar of traditional computers or smartphones, it's also...
0%
macworld.co.uk
Updated:
2016-10-21 04:26:33
Welcome to Macworld's iPad Pro 9.7in review for the UK. If you'd prefer a larger screen, read our iPad Pro 12.9in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but what we didn't expect wa...
Good Rear flash and much improved cameras, Superfast processor, Option to use Apple Pencil and Smart Keyboard, Thin and beautiful, Pink colour option...
Bad High price, Smaller Smart Keyboard isn't easy to type on accurately, Camera lens sticks out at rear...
Bottom line iPad Pro 9.7in reviewWelcome to Macworld's iPad Pro 9.7in review for the UK. If you'd prefer a larger screen, read our iPad Pro 12.9in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but wha...
80%
canadianreviewer.com
Updated:
2016-10-21 04:26:33
Apple's always positioned the iPad as a Post PC device and the heir apparent to personal computing. Larger than the iPhone, yet smaller than a MacBook, the iPad's evolved thanks to a supportive ecosystem of applications and accessories as well as Apple's...
Bottom line iPad Pro is truly evolving into a platform. While the iPad mini and older iPad Air devices will continue to offer all the great content consumption features and still be the best tablets on the planet, the iPad Pro line can focus on more serious and missi...
90%
pocket-lint.com
Updated:
2016-10-21 04:26:33
When Apple launched the iPad Pro back in September 2015 , many liked the idea of the beefed-up iPad, but many also wished its large 12.9-inch scale was squeezed down into the 9.7-inch chassis of the iPad Air 2. Those wishes have now come true. The iPad P...
Good Size, power, capabilities...
Bad Tighter typing experience...
Bottom line In the iPad Pro 9.7 Apple has created a tablet powerful enough to act as a laptop replacement. But it's done so in a way that still feels very "iPad". For users keen to have a tablet for watching TV shows on the train, or surfing the web at home th...
100%
T3.com
Updated:
2016-10-21 04:26:33
Apple's super-tablet has been shrunk - to the same proportions as the older iPad Air 2 . So why has Apple decided to go up against its own market leader - a tablet we described as "a masterpiece".Well there are a couple of reasons. The reaction to the iPa...
Good Super display, Very powerful, Superb on-the-move device...
Bad iPad Air 2 better for many, Pencil extra, Won't replace your laptop...
0%
macworld.co.uk
Updated:
2016-10-21 04:26:33
Welcome to Macworld's iPad Pro 9.7in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but what we didn't expect was for this to be an iPad Pro. Rather than calling this the iPad Air 3, which...
Good Rear flash and much improved cameras, Superfast processor, Option to use Apple Pencil...
Bad High price, Smaller Smart Keyboard isn't easy to type on accurately, Camera lens sticks out at rear...
Bottom line iPad Pro 9.7in reviewWelcome to Macworld's iPad Pro 9.7in review.Apple unveiled a new mid-size iPad at its 'Let us loop you in' March press event, as was widely expected, but what we didn't expect was for this to be an iPad Pro. Rather than calling this t...
80%
siliconrepublic.com
Updated:
2016-10-21 04:26:33
Apple wants to use the iPad to rescue people from PCs.“What?” you splutter into your tea – is that not what the Mac is for? True. Apple is triumphant as the rate of Mac sales flies high in the face of declining PC sales.This is something that Apple CEO Ti...
Bottom line The 9.7in iPad Pro is probably the most powerful tablet on the market in and around that size and Apple's attention to detail, as always, shines through.Will it make the ultimate PC replacement?That really depends on users. The key thing that Apple has do...
0%
crn.com.au
Updated:
2016-10-21 04:26:33
What makes an iPad “Pro”? Not long ago, you might have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device, but not anymore. With the iPad Pro 9.7, Apple has turned that idea on its head.Visually, the iPad...
Bottom line This is one of the toughest reviews I've ever had to write. The starting point is this: Apple has made the best tablet on the market, full stop. It's probably the best device Apple has ever made, and given the company's history that's saying a lot. It's a...
0%
bit.com.au
Updated:
2016-10-21 04:26:33
What makes an iPad “Pro”? Not long ago, you might have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device, but not anymore. With the iPad Pro 9.7, Apple has turned that idea on its head. Visually, the i...
Bottom line This is one of the toughest reviews I've ever had to write. The starting point is this: Apple has made the best tablet on the market, full stop. It's probably the best device Apple has ever made, and given the company's history that's saying a lot. It's...
83%
phonesreview.co.uk
Updated:
2016-10-21 04:26:33
Many readers considering a new tablet will know that Apple recently released its iPad Pro 9.7-inch version as an alternative to the 12.9-inch model that arrived last year. If you're thinking of purchasing the new iPad it could be worth checking out a revi...
0%
techguide.com.au
Updated:
2016-10-21 04:26:33
When we first met the iPad Pro it was available in one size – a giant 12.9-inch screen. Now Apple has produced a version of the high-powered tablet in a friendlier and more popular 9.7-inch size.This smaller device packs just as big a punch as its larger...
Good Slick design, amazing display, ability to draw and write on the screen, same camera as iPhone 6S, excellent performance, long battery life...
Bad Limited physical connectivity, expensive accessories, has half the RAM of the 12.9inch iPad Pro...
Bottom line The 9.7-inch iPad Pro is the most powerful tablet Apple has ever produced and it has the credentials to hold its own against many laptops. For creativity and productivity on the go, the iPad Pro offers a lot more than any other tablet on the market...
90%
stuff.tv
Updated:
2016-10-21 04:26:33
Given the way it was revealed - in the support slot for a tiny iPhone at one of the smallest press events Apple's held in years - you would be forgiven for thinking that the new iPad is no big deal.It's a device that's far too easy to dismiss: it's just a...
Good Exceptionally powerful, Timeless, near flawless design, True Tone makes for a very natural display, A great tool for arty types...
Bad True Tone really needs to be turned off for videos, photos etc, Far from cheap...
Bottom line Combining the Pro's power and features with the Air 2's form factor makes this the ultimate iPad If your tablet life consists entirely of content consumption and you see that continuing for the foreseeable future, the Air 2 is probably still the iPad for...
100%
digitalspy.com
Updated:
2016-10-21 04:26:33
Size isn't everything, honest. Apple's seemingly just realised this too, backing up its monster 12.9-inch iPad Pro with this, the more traditionally sized iPad Pro 9.7. Styled around the company's original - and most popular - tablet dimensions, the new P...
Good Stunning AMOLED display, Brilliant camera in all conditions, Newly waterproofed body...
Bad Expensive, It's a fingerprint magnet, Not as enticing as the S7 Edge...
Bottom line © Digital SpyIf the original iPad Pro was an OTT beast, a slab of strong ideas that didn't quite wow like an Apple launch should, this rethought, some would say safer, take on the tablet-laptop hybrid is far more likely to impress, if not stand out. It's...
90%
Digitaltrends.com
Updated:
2016-10-21 04:26:33
Last autumn, Apple released the giant iPad Pro. With a near 13-inch screen, it felt twice as big as the standard 10-inch iPad we've been used to for half a decade and promised to replace our notebooks. The iPad Pro brought laptop levels of power, differen...
Good Best tablet cameras and speakers ever, Powerful enough for real productivity, Thin and portable, Apple Pencil is the best stylus available, iOS has best tablet apps, frequent updates...
Bad Expensive at every option level, Cramped screen for multitasking, Not a true laptop replacement...
Bottom line This new iPad Pro (or should we just call it the iPad 7?) is a fantastic upgrade on the inside, and has a few outward charms, as well. It looks nearly identical to the iPad Air 2, but its four speakers are a step above its predecessor, and can actually...
80%
goodhousekeeping.co.uk
Updated:
2016-10-21 04:26:33
The iPad Pro 9.7in is a smaller version of Apple's 12.9in iPad Pro. The same optional extras available for the original iPad Pro including the Apple Pencil and the Smart Keyboard Cover, are also available for this smaller version. It comes with either 32G...
Good For the first time ever the iPad comes with 256GB of storage space, although it's also available in 32GB and 128GB capacities, and with either WiFi or WiFi and mobile data connectivity, Touch ID means you can unlock the tablet using your fingerprint, The...
Bad There is no microSD card slot, so the memory cannot be expanded if you opt for the smaller capacity, There is no HDMI port, so you can't easily watch images or videos from the iPad on your TV unless you invest in a TV streaming device, The screen suffers...
Bottom line The Apple iPad Pro 9.7in is a great tablet that packs some of the iPad Pro's powerful features into a size that's more manageable to slip into your handbag. Bridging the gap between a tablet and a laptop, the iPad Pro 9.7in is superfast when it comes to o...
87%
gadgetguy.com.au
Updated:
2016-10-21 04:26:33
“Finally,” say fans of the Apple iPad. “A new iPad Air is here.” But is Apple's new iPad merely a follow-up or something more?It's been a long time coming, but Apple's iPad Air 2 replacement is finally here. With the Air 2 first arriving at the end of 201...
Good Beautifully built aluminium casing; Still just as thin and light as the iPad Air 2; Lovely screen; Display supports “True Tone” light detection to change the colour of the screen to better accommodate the human eye; Performance increases are welcome; Supp...
Bad Expensive, and with so many options in the 9.7 inch line-up to thoroughly confuse on which option you should go for; Won't support all iPad Air 2 cases due to the camera extrusion;...
Bottom line Steve Jobs once proclaimed that the “post-PC era” was here, with tablets ushering in a new feature with one where work and play could be carried around in a device that wasn't really all that computer-like, so to speak.Five years on from that comment, it'...
90%
macworld.com.au
Updated:
2016-10-21 04:26:33
The other new features of the 9.7in iPad Pro are ones that will seem familiar, because they were the highlight features of the iPad Pro when it launched last spring. First up is support for the Apple Pencil, and I think this is going to be an enormous hit...
0%
techradar.com
Updated:
2016-10-21 04:26:33
This is the new 9.7-inch iPad Pro. Or, if we had to guess, the future incarnation of the iPad.Now, we're getting our first look at the 12.9-inch iPad Pro's downsized sibling. With a diagonal screen size of 9.7-inches, the new iPad Pro matches the screen s...
Good Way easier to handle, True Tone display is gorgeous, More power is better...
Bad Base model only has 32GB of storage, Apple still won't sell a tablet with OS X, What do you do with that 12.9, inch iPad Pro you bought?...
Bottom line The 9.7-inch iPad Pro is probably a look at the future of iPad — it's a manageable size, has an industry-leading display, and is a joy to create art on. That said, we wonder if it'll truly attract Windows converts without running a full operating system...
90%
whathifi.com
Updated:
2016-10-21 04:26:33
The iPad Pro released last autumn was a powerful, impressive machine that did a bunch of things no Apple tablet previously had done. But, let's be honest, it was pretty big (with a 12.9-inch display) and heavy. Although lighter than the original iPad , i...
Good Impressive sound from internal speakers, Colourful and detailed picture, Beautiful design, Good camera...
Bad Sound through the headphone jack lacks sparkle...
Bottom line Apple's thrown everything, including the kitchen sink, at the iPad Pro 9.7. Not only has it succeeded but, in some ways, it has even managed to outshine its big brother.The smaller screen is a seriously tempting proposition, and even though the sound qual...
100%
mobilesyrup.com
Updated:
2016-10-21 04:26:33
Today's theme at Apple is clear: Users want smaller iOS devices, and the company has delivered.At Apple's press conference this morning, the Cupertino, California-based company revealed a 9.7-inch iPad Pro, a device that seems to be a direct response to c...
0%
expertreviews.co.uk
Updated:
2016-10-21 04:26:33
Unsurprisingly, aside from the size, the two devices look very similar. The iPad Pro 12.9-inch measures 305.7x220.6x6.9mm . The 9.7-inch, on the other hand, measures 240x169.6x6.1mm . In terms of weight, the 12.9-inch weighs 713g to the 9.7-inch's 437g...
Bottom line It's the battle of the iPad Pros - we compare the new 9.7-inch against the 12.9-inch...
0%
hardwarezone.com.ph
Updated:
2016-11-23 10:29:33
It's been over a year and a half since Apple launched the iPad Air 2 , its last 9.7-inch tablet. And while I was thoroughly impressed by the power, performance and features of the iPad Pro 12.9, its huge size meant that it's not for everyone. If only you...
Bottom line The iPad Pro 9.7 is easily the best tablet Apple has ever made, even besting its bigger brother, the iPad Pro 12.9.The 9.7-inch form factor is more manageable, lighter, thinner, and easier to pack in your backpack or handbag. It also fits nicely onto airp...
0%
hardwarezone.com.my
Updated:
2016-11-23 10:29:33
It's been over a year and a half since Apple launched the iPad Air 2 , its last 9.7-inch tablet. And while we were thoroughly impressed by the power, performance and features of the iPad Pro 12.9 , its huge size means that it's not for everyone. If only y...
Good Class-leading performance, Great stereo sound, Excellent rear and front cameras, Gorgeous display, Thin and light build...
Bad Pretty expensive, Battery life could be better...
Bottom line The 9.7-inch iPad Pro is easily the best tablet Apple has ever made, even besting its bigger brother, the 12.9-inch iPad Pro.The 9.7-inch form factor is more manageable, lighter, thinner, and easier to pack in your backpack or handbag. It also fits nicely...
85%
stuff.tv/my/
Updated:
2016-11-23 10:29:33
Given the way it was revealed - in the support slot for a tiny iPhone at one of the smallest press events Apple's held in years - you would be forgiven for thinking that the new iPad is no big deal.It's a device that's far too easy to dismiss: it's just a...
Good Exceptionally powerful, Timeless, near flawless design, True Tone makes for a very natural display, A great tool for arty types...
Bad True Tone really needs to be turned off for videos, photos etc, Far from cheap...
Bottom line If your tablet life consists entirely of content consumption and you see that continuing for the foreseeable future, the Air 2 is probably still the iPad for you.But if you like the idea of a tablet that allows you to be more creative or productive, the P...
100%
businessinsider.my
Updated:
2016-11-23 10:29:33
I haven't been an iPad user since I got my iPhone 6 Plus.My iPad mini, which I bought to compensate for the tiny screen on my iPhone 5s, sat unused on my nightstand for months until I finally decided to give up and sell it.For me, the best computing combo...
0%
wovow.org
Updated:
2016-12-22 19:25:41
A desktop heart in less than 10 inches: the new iPad Pro 9.7 bitten apple, compatible with accessories such as Smart Keyboard and Apple Pencil.The Apple tablet offer is extensive. Growing. There really is something for all tastes and all budgets. iPad min...
0%
gadgetsmagazine.com.ph
Updated:
2017-02-08 03:38:52
Unlike the similar sized iPad Air 2, the 9.7-inch iPad Pro also comes with the left-side smart port that allows it to connect seamlessly with the Smart Keyboard accessory. And just like the earlier 12.7-inch iPad Pro,it pairs perfectly with the Apple Penc...
Good A very lightweight laptop alternate, Better battery life and efficiency, Great audio quality with the 4speaker setup, Up to 256GB storage capacity, Smart keyboard and pencil...
Bad Pricey...
Bottom line Admittedly, the 9.7-inch iPad Pro is quite pricey for a tablet, but the Pro features more than just a glorified gaming and entertainment gadget...
60%
alphr.com
Updated:
2017-04-07 01:38:24
What is it that puts the "Pro" in iPad Pro ? Not so long ago, you would have included a larger screen in the list of characteristics that turns an ordinary iPad into a Pro device. The more cynical of us might even have wondered whether iOS was even capabl...
Bottom line If you're a business user, the iPad Pro 9.7in is the ultimate "carry about the office" device. It's brilliant if you spend your time going to meetings, taking notes, managing people, and firing off emails from odd places. If you use OneNote, it's the best...
80%
alphr.com
Updated:
2017-04-15 03:26:18
Since Ian wrote this review back in April 2016, the iPad Air mentioned in the first paragraph has been retired. In its place, the unassumingly named iPad. As you can see from the benchmarks below, the iPad Pro 9.7 still comfortably beats the newcomer, ev...
Bottom line If you're a business user, the iPad Pro 9.7in is the ultimate "carry about the office" device. It's brilliant if you spend your time going to meetings, taking notes, managing people, and firing off emails from odd places. If you use OneNote, it's the best...
80%
devontechsupport.com
Updated:
2017-05-13 09:43:35
This is the new 9.7-inch iPad Pro. Or, if we had to guess, the future incarnation of the iPad.Now, we're getting our first look at the 12.9-inch iPad Pro ‘s downsized sibling. With a diagonal screen size of 9.7-inches, the new iPad Pro matches the screen...
Bottom line Curiously, Apple told us that many iPad Pro owners are coming over from Windows. Somehow, they view the iPad Pro as a legitimate Windows replacement, despite the fact that neither size ships with OS X. It's tough to see iOS truly replacing a full-fledged...
0%
gizmodo.co.uk
Updated:
2017-05-14 09:50:40
Tablets haven't had a great time lately. In the last two years, sales have plummeted and production has slowed to a crawl. While a lot of that is due to the fact they don't have the manic upgrade calendar of traditional computers or smartphones, it's also...
0%
itpro.co.uk
Updated:
2017-06-29 04:54:21
Sign up for our daily newsletter Last year Apple, it would seem, decided to drop the iPad Air brand and go for a new name to accompany the substantial revamp to its flagship 10in tablet. The iPad Pro 9.7in, which was launched in March 2016, as its name...
0%
techadvisor.co.uk
Updated:
2017-07-07 04:35:51
There's a new iPad Pro but should you spend an extra £180 on it instead of the iPad mini 4? We explain how these two tablets differ in price, design, hardware, specs and features in our iPad mini 4 vs iPad Pro 9.7 comparison review. See also: Best tablets...
0%
techadvisor.co.uk
Updated:
2017-07-07 04:35:51
The iPad Pro is a fantastic tablet , and Apple has just made it even better by shrinking it down to the 9.7in form factor, adding new features and lowering the price. Arguably, it's a better tablet and here in our iPad Pro 9.7 vs iPad Pro 12.9 comparison...
Bottom line We can't say definitively which tablet is better before we've had a chance to properly benchmark and test out the newcomer. The lower price is certainly tempting, and while there are rumblings - and grumblings - about the smaller amount of RAM, there's a...
0%
techadvisor.co.uk
Updated:
2017-07-07 04:35:51
Instead of the iPad Air 3, Apple has launched the new iPad Pro in a 9.7in size. The iPad Air 2 is now cheaper so what's the difference and which one should you buy? Find out in our iPad Air 2 vs new iPad Pro 9.7in comparison review. See also: Best tablets...
Bottom line There are some subtle differences like the Rose Gold option, "Hey Siri" and the camera bump but if you're going to spend £150 on the new iPad Pro instead of the iPad Air 2 it's got to be because you will make use of the better screen, extra processing pow...
0%
macworld.co.uk
Updated:
2017-07-22 03:04:57
At WWDC on 5 June 2017, Apple announced - shock, horror! - some new iPads alongside the expected OS and Mac refreshes. One of these is an entirely new form factor for an Apple tablet, an iPad Pro with a 10.5in screen - but is it any good, and is it worth...
Bottom line The new iPad Pro 10.5in (2017) is a moderate rather than earth-shattering step forward from the iPad Pro 9.7in (2016).The headline enhancement is that you get a bigger screen, with less of an increase in size and weight than you'd expect as a pay-off; for...
0%
macworld.co.uk
Updated:
2017-10-06 03:11:31
Apple recently replaced the iPad Air 2 with a cheaper 9.7-inch iPad. This model will no doubt be of great interest to those looking to pick up a new device in the coming months, but how much difference is there between this and the more expensive iPad Pr...
Bottom line Obviously the Pro is a better device. The display is much nicer under the fingers and features a higher-quality panel. It's faster, has superior cameras, advanced features such as Apple Pencil compatibility, lasts longer on a single charge, and you can ge...
0%
Country Distributor
United Kingdom 1 distributor(s)