AEG logo

AEG BE3013501M 74 L A Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43365
Info modified on:
27 May 2024, 12:18:48
Short summary description AEG BE3013501M 74 L A Stainless steel:

AEG BE3013501M, Medium, Electric, 74 L, 74 L, 50 - 275 °C, 2100 W

Long summary description AEG BE3013501M 74 L A Stainless steel:

AEG BE3013501M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 74 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Buttons, Rotary. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,88 kWh. Lamp type: Halogen

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.