location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5T75EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894848987 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2016
Product end of life date
Bullet Points HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Grey
  • - Intel® Pentium® N3700 1,6 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 31 Wh 45 W
  • - Windows 10 Home 64-bit
Warranty: 1 Year
Long product name HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey :
The long product name of HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N3700 (2M Cache, up to 2.40 GHz), 4GB DDR3L 1600MHz, 500GB HDD 5400rpm, 15.6" HD LED (1366x768), Intel HD Graphics, Webcam, Wi-Fi, Bluetooth, Gigabit Ethernet, Windows 10 Home 64-bit
More>>>
HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey:
The official description of HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get connected with the value-priced HP 250 Notebook PC. Complete business tasks with Intel technology, essential multimedia tools and Windows 8.1 loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.

Windows 7 Professional (available through downgrade rights from Windows 8.1 Pro)

Durable mobile design

Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Powered for business

Confidently complete projects with Windows 8.1 and the power of Intel® Core™ i3 or i5, Pentium,® or Celeron® processors.

Extras that polish the experience

HP, a world leader in PCs and touch technology helps equip you with a fully functional notebook ready to connect to all your peripherals and designed to fit the needs of business.

Short summary description HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey:
This short summary of the HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G4, Intel® Pentium®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey:
This is an auto-generated long summary of HP 250 G4 Intel® Pentium® N3700 Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey based on the first three specs of the first five spec groups.

HP 250 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3700
Processor cores
4
Processor threads
4
Processor boost frequency
2,4 GHz
Processor frequency *
1,6 GHz
System bus rate
2,5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Braswell
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
700 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
16
On-board graphics card DirectX version
Yes
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Number of SATA III connectors
2
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Pro Wireless Display (Intel® Pro WiDi)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29E
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
87261
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
31 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384,3 mm
Depth
254,6 mm
Height
24,3 mm
Weight *
2,1 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 02:39:29
Uk has collected 18 expert reviews for HP 250 G4 Intel® Pentium® N3700 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Black, Grey and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2016-10-21 02:39:29
Small businesses have a number of choices these days when it comes to outfitting employees with affordable computers. HP has thrown another option into the ring with its 250 G4, an affordable budget laptop that comes with a full-fat Intel Core processor t...
Good Full, fat Intel Core i3 processor, Affordable, Snappy keyboard, Plenty of ports...
Bad Dull design, Cramped display, Quite heavy...
Bottom line For small businesses seeking a bit more oomph in their budget laptop purchase, the HP 250 G4 sneaks in a full-fat Intel processor usually found in models higher up the price ladder...
0%
techradar.com/au/
Updated:
2016-10-21 02:39:29
Small businesses have a number of choices these days when it comes to outfitting employees with affordable computers. HP has thrown another option into the ring with its 250 G4, an affordable budget laptop that comes with a full-fat Intel Core processor t...
Good Fullfat Intel Core i3 processor, Affordable, Snappy keyboard, Plenty of ports...
Bad Dull design, Cramped display, Quite heavy...
Bottom line For small businesses seeking a bit more oomph in their budget laptop purchase, the HP 250 G4 sneaks in a full-fat Intel processor usually found in models higher up the price ladder...
0%
techadvisor.co.uk
Updated:
2016-10-21 02:39:29
Compared to some of the colourful and stylish budget laptops around, such as the Dell Inspiron 11 3000, the HP 250 G4 is a plain-looking laptop with no fancy design features, and a style that positively wants to be ignored. See also: Best cheap laptops yo...
Bottom line Those after something flashy may not find an awful lot of appeal in the HP 250 G4. However, it's one of the best-value, low-cost laptops you can find right now. As well as having a very good CPU for an affordable machine, it has loads of storage, good bui...
90%
ozlaptopreviews.com
Updated:
2016-10-21 02:39:29
The HP 250 G4 is a young addition to the Hewlett Packard team, developed as an entry-level notebook for office or home office. Designed for mobility and quiet operation, the slim profile and fanless design makes the HP 250 G4 a fine addition to any worksp...
Good Redesigned casing for a stylish and premium appeal, A full-sized keyboard for a pleasurable typing experience, Powerful processor at a reasonable price...
Bad Mediocre contrast and brightness of the TN display, No maintenance hatch to upgrade the inner components, No major hardware upgrades from Gen 3 version...
Bottom line The HP 250 G4 comes with a brand new appearance, which is a refreshing sight for those who want to upgrade their office laptop but want the look of a premium notebook. The power of the Broadwell Intel i5 processor is apparent, while the keyboard and touch...
70%
devontechsupport.com
Updated:
2017-05-14 05:56:02
Small businesses have a number of choices these days when it comes to outfitting employees with affordable computers. HP has thrown another option into the ring with its 250 G4, an affordable budget laptop that comes with a full-fat Intel Core processor t...
Bottom line A low-resolution display is the all that mars an otherwise impressive package here. It's rare that you'll get an Intel Core-series processor lurking in a laptop like the HP 250 G4, and that alone means that businesses should at least consider it for worke...
0%
canadalaptopreviews.com
Updated:
2018-04-30 03:47:06
HP introduces the fourth generation of its low-cost laptop, with the 250 G4. It comes with pre-install with Windows 10. This laptop has enough computing power and spec for all common applications that you would have. Microsoft Office, internet browsing an...
Bottom line A low-resolution display budget laptop which come with an Intel Core-series processor bring the HP 250 G4 to a good basic all-rounder. This could be your first laptop, the processor is good the build feels strong. If you own a business or looking for your...
0%
canadalaptopreviews.com
Updated:
2018-04-30 03:47:06
HP introduces the fourth generation of its low-cost laptop, with the 250 G4. It comes with pre-install with Windows 10. This laptop has enough computing power and spec for all common applications that you would have. Microsoft Office, internet browsing an...
Bottom line A low-resolution display budget laptop which come with an Intel Core-series processor bring the HP 250 G4 to a good basic all-rounder. This could be your first laptop, the processor is good the build feels strong. If you own a business or looking for your...
0%