location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ187A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894406224 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:19:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF
  • - Print, copy, scan, fax
Warranty: 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange; Next Day Response)
Long product name HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner :
The long product name of HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M127fs
More>>>
HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
The official description of HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This affordable, full-featured HP LaserJet Pro MFP is easy to install—and prints, copies, scans, and faxes. Enable easy printing from smartphones, tablets, and laptops—at work, home, or on the go—using mobile printing features.[1]

Short summary description HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
This short summary of the HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
This is an auto-generated long summary of HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner based on the first three specs of the first five spec groups.

HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Handle the essentials

Use the simple, intuitive control panel to easily set up projects and start printing right away.
Finish projects fast—use the 35-page automatic document feeder to make the most of your time.
Simplify copying—quickly capture two-sided documents in fewer steps.
Set the pace for success with an MFP that prints, copies, and scans—fast.

Print on your terms

Now you're wired. Share all your printer has to offer, company-wide, using 10/100 Ethernet connectivity.
Print from your mobile device with built-in print capability or HP ePrint app and software.[1]
Print from virtually anywhere with AirPrint™.[2]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
9,5 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (colour)
5 ppm
Scan speed (black)
7 ppm
Image formats supported
BMP, JPEG, JPG, PNG, RAW, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCLmS, PCLm
All-In-One-multitasking
Yes
Country of origin
Brazil, China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Auto document feeder (ADF) output capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
209 x 349 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
DL, C5, B5, Com-10, 7 3/4
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Bluetooth
No
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
52 dB
Sound pressure level (scanning)
48 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Power
Power consumption (average operating)
480 W
Power consumption (PowerSave)
1,1 W
Power consumption (printing)
480 W
Power consumption (copying)
186 W
Power consumption (ready)
4,5 W
Power consumption (sleep)
1,1 W
Power consumption (off)
0,2 W
Energy Star Typical Electricity Consumption (TEC)
0,633 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows XP, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
CISPR 22:2008/EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 5, GB9254-2008, GB17625.1-2003, EMC Directive 2004/108/EC (Europe), other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
420 mm
Depth
365 mm
Height
309 mm
Weight
9,1 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
350 mm
Package weight
11,5 kg
Packaging content
Cables included
AC, Phone
Manual
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Windows: HP Installer/Uninstaller, HP PCLmS print driver, HP WIA Scan Driver, HP TWAIN Scan Driver, HP Scan, HP Fax Setup Wizard, HP Send Fax, Status Alerts, HP Update, DXP; Mac: HP Installer/Uninstaller, HP PCLmS driver, HP Scan, HP Setup Assistant, HP Fax Print Driver, HP Utility, HP Alerts, HP Firmware Updater
Logistics data
Harmonized System (HS) code
8443310000
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Recommended system requirements
Windows 10 (32-bit/64-bit), Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP (32-bit) (SP2 or higher); 200 MB hard disk space required (CD and Web Package); 400 MB hard disk space required; 512 MB RAM installed; CD-ROM/DVD or Internet; USB or Network port
Source Testseek summary Average rating
Reviews
Updated:
2018-01-25 01:49:03
Uk has collected 6 expert reviews for HP LaserJet Pro MFP M127fs Laser A4 600 x 600 DPI 20 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-25 01:48:59
Unfortunately, the controls can be difficult to use. It takes a while to learn the icons and feel your way around the fax and copy menus, and not all of the options are intuitive. Graphics on photocopies were too dark, but instead of making a simple brigh...
Bottom line A good mono MFP, but it's not perfect and its print costs are too high...
60%
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro M127fs Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to a HP web-connected printer. App or software may also be required. Wireless broadband use requires a separately purchased service contract for mobile devices. Check with your service provider for coverage and availability in your area.   See hp.com/go/mobileprinting for more details.
[2] Supports OS X® Lion, OS X Mountain Lion and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later) and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.