location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Slumber 300 Sleeping - 205 x 90cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68047
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922523
Category:
Warm lined padded bag to sleep in, especially when camping.
Sleeping Bags Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red :
The long product name of Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Campbase Sleep Pad
More>>>
Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red:
The official description of Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SLUMBER 300 SLEEPING BAG
- Ideal temperature range: 0-5°C 32-41°F)
- Shell fabric: 190T polyester
- Lining: Pongee
- Padding: 300g/m2 hollow fiber
- One-way zipper
- Product unit weight: 1.6 kg 3.5 Lb)
- Semi-circular hood comfortably supports head and provides great insulation
- Pocket for pillow in hood
- “S”-shaped quilting for superior outdoor comfort
- Elastic straps hold rolled sleeping bag in place for convenient packing
Content: One sleeping bag, one carry bag, one inflatable pillow

Short summary description Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red:
This short summary of the Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68047, 900 mm, 2050 mm, 1,6 kg, 32 pc(s), 1 pc(s), 230 mm

Long summary description Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red:
This is an auto-generated long summary of Bestway 68047 sleeping bag Rectangular sleeping bag Polyester Grey, Red based on the first three specs of the first five spec groups.

Bestway 68047. Width: 900 mm, Length: 2050 mm, Weight: 1,6 kg. Quantity per pallet: 32 pc(s), Minimum order quantity: 1 pc(s). Package width: 230 mm, Package length: 23 cm, Package height: 460 mm

Weight & dimensions
Width
900 mm
Length
2050 mm
Weight
1,6 kg
Technical details
Type *
Rectangular sleeping bag
Material *
Polyester
Product colour *
Grey, Red
Hooded
Yes
Comfort temperature rating
5 °C
Extreme temperature rating
-14 °C
Insulation density
300 g/m²
Zipper closure
Yes
Zipper type
One-way zipper
Technical details
Pocket
Yes
Package volume
87000 cm³
Intrastat code
94043000
Packaging content
Carrying case
Yes
Pillow included
Yes
Logistics data
Quantity per pallet
32 pc(s)
Minimum order quantity
1 pc(s)
Packaging data
Package width
230 mm
Package length
23 cm
Package height
460 mm
Package type
Blister