location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75056 inflatable sofa Black Vinyl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Double 5 in 1 Multifunctional Couch with Sidewinder AC Air Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75056
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924084 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 75056 inflatable sofa Black Vinyl :
The long product name of Bestway 75056 inflatable sofa Black Vinyl. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DOUBLE 5 IN 1 MULTIFUNCTIONAL COUCH WITH SIDEWINDER AC AIR PUMP
More>>>
Bestway 75056 inflatable sofa Black Vinyl:
The official description of Bestway 75056 inflatable sofa Black Vinyl as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DOUBLE 5 IN 1 MULTIFUNCTIONAL COUCH WITH SIDEWINDERTM AC AIR PUMP
- Safety valves
- Convenient folding design
- Sturdy coil-beam construction
- Multifunctional:
- Double sofa
- Double lounge
- Recliner
- Double bed
- Double layered bed
- Includes a SidewinderTM AC air pump (#62056)
- Inflates in 270 seconds
- Travel bag included
- Heavy-duty repair patch included
Content: One couch, one electric pump, one travel bag, repair patch

Short summary description Bestway 75056 inflatable sofa Black Vinyl:
This short summary of the Bestway 75056 inflatable sofa Black Vinyl data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75056, Black, Vinyl, 2 seat(s), 270 s, Box, 1880 mm

Long summary description Bestway 75056 inflatable sofa Black Vinyl:
This is an auto-generated long summary of Bestway 75056 inflatable sofa Black Vinyl based on the first three specs of the first five spec groups.

Bestway 75056. Product colour: Black, Material: Vinyl, Number of seats: 2 seat(s). Width: 1880 mm, Depth: 1520 mm, Height: 640 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 70 pc(s)

Features
Folding design *
Yes
Number of seats
2 seat(s)
Safety valve
Yes
Inflation time
270 s
Quantity
1
Product colour *
Black
Material *
Vinyl
Package type
Box
Intrastat code
94018000
Weight & dimensions
Width
1880 mm
Depth
1520 mm
Height
640 mm
Weight & dimensions
Weight
5,37 kg
Package width
400 mm
Package depth
300 mm
Package height
140 mm
Packaging content
Storage case
Yes
Repair patch included
Yes
Electric air pump
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
70 pc(s)
Technical details
Package volume
39000 cm³