location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A55A-SX497H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A55A-SX497H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659429630
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Stainless steel
  • - Intel® Core™ i5 i5-3230M 2,6 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 65 W
  • - Windows 8 64-bit
Long product name ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel :
The long product name of ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" 1366x768 LED, Intel Core i5-3230QM (2.6GHz, 3MB Cache), 4GB SDRAM, 500GB HDD, Intel HD Graphics 4000, DVD SuperMulti, 802.11b/g/n, 2xUSB 3.0, 1xHDMI, 1xVGA, Windows 8 64-bit
More>>>
ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:
The official description of ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay Cool with Metallic Chic

- Windows 8 or other editions available
- IceCool Technology places heat-generating components away from the palm rest, ensuring a comfortable typing experience even after prolonged periods of use
- Features an aluminum body with a textured finish; available in an array of colors
- ASUS SuperBatt Technology provides an extended battery charge-cycle lifespan that is up to 3x that of normal notebooks

Multi-color design with a metallic finish

The ASUS A55 features an aluminum construction and comes in an array of colors. It features a sleek, wedge-shaped design with a textured finish.

Keeping computing cool and easy

The A55 has an array of features designed to make computing easier. It features an ergonomically-designed iF Design award winning chiclet keyboard; while IceCool Technology places heat-generating components away from the palm rest, ensuring a comfortable typing experience for users even after prolonged periods of use.
Keeping computing cool and easy

It is accompanied by a large multi-touch pad for smooth, intuitive fingertip control.

ASUS SuperBatt Technology provides an extended battery charge-cycle lifespan that is up to 3x that of normal notebooks.

Computing with a smartphone-like user experience

The A55 features a smartphone-like “always on” user experience thanks to the ASUS Super Hybrid Engine II with instant on technology. It enables the A55 to resume from sleep mode in just 2-seconds, and provides up to two weeks of standby time. In addition, it automatically secures and backs up data when the battery drops to 5% charge.

Amazing audio

ASUS SonicMaster Lite gives the ASUS A55 the ability to deliver more powerful sounds and richer bass to provide the best audio experience in the mainstream notebook class.

Short summary description ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:
This short summary of the ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A55A-SX497H, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel:
This is an auto-generated long summary of ASUS A55A-SX497H laptop Intel® Core™ i5 i5-3230M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Stainless steel based on the first three specs of the first five spec groups.

ASUS A55A-SX497H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Stainless steel