location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75052 inflatable armchair Single chair Blue, Red, Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflate-A-Chair 1.12m x 1.12m x 66cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922790 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 75052 inflatable armchair Single chair Blue, Red, Violet :
The long product name of Bestway 75052 inflatable armchair Single chair Blue, Red, Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INFLATE-A-CHAIR
More>>>
Bestway 75052 inflatable armchair Single chair Blue, Red, Violet:
The official description of Bestway 75052 inflatable armchair Single chair Blue, Red, Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

INFLATE-A-CHAIR
- Safety valves
- Comfortable flocked surface
- Sturdy coil-beam construction
- 2 air chamber construction
- Super comfortable design
- Heavy-duty repair patch included
- Content: One chair, repair patch

Short summary description Bestway 75052 inflatable armchair Single chair Blue, Red, Violet:
This short summary of the Bestway 75052 inflatable armchair Single chair Blue, Red, Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75052, Single chair, Blue, Red, Violet, Vinyl, 1120 mm, 1120 mm, 660 mm

Long summary description Bestway 75052 inflatable armchair Single chair Blue, Red, Violet:
This is an auto-generated long summary of Bestway 75052 inflatable armchair Single chair Blue, Red, Violet based on the first three specs of the first five spec groups.

Bestway 75052. Type: Single chair, Product colour: Blue, Red, Violet, Material: Vinyl. Width: 1120 mm, Depth: 1120 mm, Height: 660 mm. Package width: 250 mm, Package depth: 230 mm, Package height: 110 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 144 pc(s)

Features
Type *
Single chair
Product colour *
Blue, Red, Violet
Material *
Vinyl
Flocked top
Yes
Safety valve
Yes
Chambers quantity
2
Intrastat code
94018000
Technical details
Package volume
46000 cm³
Weight & dimensions
Width
1120 mm
Depth
1120 mm
Weight & dimensions
Height
660 mm
Weight
1,58 kg
Packaging data
Package width
250 mm
Package depth
230 mm
Package height
110 mm
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
144 pc(s)