location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Notebook Power Bank 18.000 mAh battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Power Bank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9F71AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4514953939981 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
Bullet Points HP Notebook Power Bank 18.000 mAh battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 1
  • - Black
Long product name HP Notebook Power Bank 18.000 mAh battery charger :
The long product name of HP Notebook Power Bank 18.000 mAh battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Notebook Power Bank
More>>>
HP Notebook Power Bank 18.000 mAh battery charger:
The official description of HP Notebook Power Bank 18.000 mAh battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your notebook’s[1] uptime and charge your everyday USB devices at the same time with the portable, chargeable HP Notebook Power Bank.

Short summary description HP Notebook Power Bank 18.000 mAh battery charger:
This short summary of the HP Notebook Power Bank 18.000 mAh battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP Notebook Power Bank 18.000 mAh, HP 200 G3, G4 Series, HP ProBook 400 G2, G3 Series, HP ProBook 600 G1, G2, G3 Series, HP EliteBook..., Business, Black, Indoor battery charger, 5 V, 19 V

Long summary description HP Notebook Power Bank 18.000 mAh battery charger:
This is an auto-generated long summary of HP Notebook Power Bank 18.000 mAh battery charger based on the first three specs of the first five spec groups.

HP Notebook Power Bank 18.000 mAh. Compatible products: HP 200 G3, G4 Series, HP ProBook 400 G2, G3 Series, HP ProBook 600 G1, G2, G3 Series, HP EliteBook..., HP segment: Business. Product colour: Black. Type: Indoor battery charger. Output voltage: 5 V, DC input voltage: 19 V. Battery capacity: 18000 mAh

Features
Number of batteries supported *
1
Compatible products
HP 200 G3, G4 Series, HP ProBook 400 G2, G3 Series, HP ProBook 600 G1, G2, G3 Series, HP EliteBook 700 & 800 G1, G2, and G3 Series, HP EliteBook 1020 G1, 1040 G2, HP EliteBook Revolve 810 G3, HP ChromeBook 14 G4, HP Stream 11 Pro G1, G2 Notebook PC
HP segment
Business
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Power
Output voltage
5 V
DC input voltage
19 V
Battery
Battery capacity
18000 mAh
Weight & dimensions
Width
143 mm
Depth
66,2 mm
Height
18,4 mm
Weight
400 g
Packaging data
AC adapter included
No
Country Distributor
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)