location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51008 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Ocean Life Pool Φ1.02m x H25cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51008 show
Show alternative article codes used in the online market place
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 51008 kiddie pool :
The long product name of Bestway 51008 kiddie pool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OCEAN LIFE POOL
More>>>
Bestway 51008 kiddie pool:
The official description of Bestway 51008 kiddie pool as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OCEAN LIFE POOL
- Safety valves
- Sturdy pre-tested vinyl
- 3 equal rings
- Repair patch included
- Designed water capacity: 101 L 27 gal.)
- Content: One pool, repair patch

Short summary description Bestway 51008 kiddie pool:
This short summary of the Bestway 51008 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 51008, 101 L, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway 51008 kiddie pool:
This is an auto-generated long summary of Bestway 51008 kiddie pool based on the first three specs of the first five spec groups.

Bestway 51008. Capacity: 101 L. Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Material *
Vinyl
Coloration
Pattern
Product colour *
Multicolour
Recommended age (min) *
2 yr(s)
Intrastat code
95069990
Weight & dimensions
Capacity *
101 L
Diameter
102 cm
Height
250 mm
Weight
614 g
Thickness
0,19 mm
Packaging data
Package type
Blister
Package width
280 mm
Package depth
275 mm
Package height
27 mm
Package volume
26000 cm³
Quantity
1
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
864 pc(s)
Minimum order quantity
12 pc(s)