location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW18USDP SmartRack 18U UPS-Depth Wall-Mount Half-Height Rack Enclosure, Hinged Back
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW18USDP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189707 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:05:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum load capacity of 250 lbs (113.4 kgs)
  • - Swings away from wall on hinge for easy back-door access
  • - Locking steel cabinet vented at sides, front, top and bottom
  • - Flow-through ventilation keeps equipment cool
  • - Secures 18U of 19 in. rack equipment up to 24.5 in. deep
Warranty: 5-year limited
Long product name Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black :
The long product name of Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 18U UPS-Depth Wall-Mount Half-Height Rack Enclosure, Hinged Back
More>>>
Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black:
The official description of Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRW18USDP SmartRack® 18U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds (113.4 kilograms).

The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.

The SRW18USDP comes fully assembled and ready to mount to the wall, or use an optional SRCASTER rolling caster kit (sold separately) to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

Short summary description Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black:
This short summary of the Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW18USDP, Wall mounted rack, 18U, 113,4 kg, Key lock, 45,8 kg, Black

Long summary description Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite SRW18USDP rack cabinet 18U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRW18USDP. Type: Wall mounted rack, Rack capacity: 18U, Maximum weight capacity: 113,4 kg, Key lock. Weight: 45,8 kg. Product colour: Black

Features
Rack capacity *
18U
Type *
Wall mounted rack
Maximum weight capacity *
113,4 kg
Product colour
Black
Material
Steel
Frame type
Closed
Key lock
Yes
Certification
EIA-310-D, IEC 60297-3-100, IP20 Protection Rating, RoHS
Weight & dimensions
Size (imperial)
48,3 cm (19")
Width
596,9 mm
Depth
659,9 mm
Height
904,5 mm
Weight
45,8 kg
Packaging data
Wall mounting kit
Yes
Mounting kit
Yes
Manual
Yes
Package width
762 mm
Package depth
1046,5 mm
Package height
711,2 mm
Package weight
57,6 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
762 mm
Master (outer) case length
1046,5 mm
Master (outer) case height
711,2 mm
Master (outer) case weight
57,6 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black Tripp Lite SRWO16US rack cabinet 16U Wall mounted rack Black
(show image)
SRWO16US SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPW rack cabinet 9U Wall mounted rack White Tripp Lite SRW9UDPW rack cabinet 9U Wall mounted rack White
(show image)
SRW9UDPW SRW9UDPW SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black Tripp Lite SRWF6UMOD rack cabinet 3U Wall mounted rack Black
(show image)
SRWF6UMOD SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black Tripp Lite SRWF10UMOD rack cabinet 5U Wall mounted rack Black
(show image)
SRWF10UMOD 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPGVRT rack cabinet 9U Wall mounted rack Black Tripp Lite SRW9UDPGVRT rack cabinet 9U Wall mounted rack Black
(show image)
SRW9UDPGVRT SRW9UDPGVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW9UDPVRT rack cabinet 9U Wall mounted rack Black Tripp Lite SRW9UDPVRT rack cabinet 9U Wall mounted rack Black
(show image)
SRW9UDPVRT SRW9UDPVRT SmartRack 9U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black
(show image)
SRW6UDPVRT SRW6UDPVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW6UDPGVRT rack cabinet 6U Wall mounted rack Black Tripp Lite SRW6UDPGVRT rack cabinet 6U Wall mounted rack Black
(show image)
SRW6UDPGVRT SRW6UDPGVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide, Acrylic Window 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black Tripp Lite SRW6UKD rack cabinet 6U Wall mounted rack Black
(show image)
SRW6UKD SRW6UKD SmartRack 6U Low-Profile Switch-Depth Knock-Down Wall-Mount Mini Rack Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)