location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL1180B/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1180B/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6925970703956
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels 40 W Dolby Digital
  • - Soundbar speaker RMS power: 20 W
  • - Black
  • - Wired
Long product name Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W :
The long product name of Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0 CH, 40 W RMS, 10 % THD, 3.5 mm, 20 - 20000 Hz, 4 ohm, USB, AUX, 25 W, 220 - 240 V, 50 Hz, 1.9 kg
More>>>
Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W:
The official description of Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Sound for any TV
Easy 1-cable connection
Get amazing virtual surround sound from your TV via just one cable with this Philips soundbar speaker!

Connect and enjoy all your entertainment
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Enjoy MP3/WMA music directly from your portable USB devices
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience

Virtual Surround Sound
Philips Virtual Surround Sound produces rich and immersive surround sound from less than fivespeaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

USB
Enjoy MP3/WMA music directly from your portable USB devices

Dolby Digital
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

Works with multiple devices
Works with TVs, BD/DVD players, gaming consoles, MP3 players

Audio in
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your Philips home cinema system. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Low-rise profile
Low-rise profile for the perfect fit in front of your TV

Short summary description Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W:
This short summary of the Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL1180B/93, 2.0 channels, 40 W, Dolby Digital, 20 W, 4 Ω, 10%

Long summary description Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W:
This is an auto-generated long summary of Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W based on the first three specs of the first five spec groups.

Philips HTL1180B/93. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 20 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Product colour: Black, Audio formats supported: MP3, WMA. Connectivity technology: Wired. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 25 W

Audio
Audio output channels *
2.0 channels
RMS rated power *
40 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
20 W
Impedance
4 Ω
Total Harmonic Distortion (THD)
10%
Number of woofer drivers
2
Woofer diameter (imperial)
5,08 cm (2")
Woofer diameter
5,1 cm
Subwoofer
Subwoofer included *
No
Bass adjustment
Yes
Features
Product colour *
Black
Audio formats supported
MP3, WMA
Night mode
Yes
Virtual surround
Yes
Wall mountable *
Yes
TV stand usage
No
Technical details
Speakers
2
Main unit weight
1,9 kg
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
USB 2.0 ports quantity
1
Audio (L/R) in
1
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
25 W
Power consumption (standby)
0,5 W
Battery
Number of batteries supported
1
Weight & dimensions
Width
865 mm
Depth
86 mm
Height
68 mm
Packaging data
Package width
917 mm
Package depth
145 mm
Package height
155 mm
Package weight
2,88 kg
Packaging content
Receiver included
No
Remote control included
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Frequency range
20 - 20000 Hz
AC adapter included
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W
(show image)
HTL1190BX/77 HTL1190BX/77
Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W Philips HTL1193B/98 soundbar speaker Black 2.1 channels 80 W
(show image)
HTL1193B/98 HTL1193B/98
Philips HTL1182B/93 soundbar speaker Black 2.1 channels 80 W Philips HTL1182B/93 soundbar speaker Black 2.1 channels 80 W
(show image)
HTL1182B/93 HTL1182B/93
Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W Philips HTL1177B/F7 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1177B/F7 HTL1177B/F7
Philips HTL1190B/12 soundbar speaker Black 2.0 channels 40 W Philips HTL1190B/12 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1190B/12 Soundbar speaker HTL1190B/12
Philips HTL1180B/12 soundbar speaker Black 2.0 channels 40 W Philips HTL1180B/12 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1180B/12 HTL1180B/12
Philips HTL1170B/F7 soundbar speaker Black 2.0 channels 40 W Philips HTL1170B/F7 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1170B/F7 HTL1170B/F7
Philips HTL1100/93 soundbar speaker Black 30 W Philips HTL1100/93 soundbar speaker Black 30 W
(show image)
HTL1100/93 HTL1100/93