location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68028 outdoor backpack 45 L Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Dura-Trek 45L Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68028
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922110
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 68028 outdoor backpack 45 L Grey, Red :
The long product name of Bestway 68028 outdoor backpack 45 L Grey, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DURA-TREK 45L BACKPACK
More>>>
Bestway 68028 outdoor backpack 45 L Grey, Red:
The official description of Bestway 68028 outdoor backpack 45 L Grey, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DURA-TREK 45L BACKPACK
- Capacity: 45 liters
- Outer fabric: 600D Polyester
- Trim fabric: 600D honeycomb+420D Polyester
- Pocket for water bladder water bladder not included)
- Convenient side pockets
- Multiple gear loops and bungee cords for attaching tools and gears
- Sternum strap with emergency whistle
- Hip belt to minimize shoulder weight
Content: One backpack

Short summary description Bestway 68028 outdoor backpack 45 L Grey, Red:
This short summary of the Bestway 68028 outdoor backpack 45 L Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68028, Top, Grey, Red, Unisex, Polyester, 45 L, 770 g

Long summary description Bestway 68028 outdoor backpack 45 L Grey, Red:
This is an auto-generated long summary of Bestway 68028 outdoor backpack 45 L Grey, Red based on the first three specs of the first five spec groups.

Bestway 68028. Loading opening: Top. Product main colour: Grey, Red, Gender: Unisex, Material: Polyester. Volume: 45 L, Weight: 770 g, Width: 290 mm. Quantity per pack: 1 pc(s). Package width: 500 mm, Package depth: 350 mm, Package height: 50 mm

Design
Loading opening
Top
Features
Gender
Unisex
Material
Polyester
Product main colour *
Grey, Red
Water pouch sleeve
Yes
Gear loop(s)
Yes
Adjustable straps
Yes
Hip belt
Yes
Carrying handle(s)
Yes
Durable buckle
Yes
Whistle
Yes
Intrastat code
42029291
Weight & dimensions
Volume *
45 L
Weight & dimensions
Weight *
770 g
Width
290 mm
Depth
190 mm
Height
600 mm
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
500 mm
Package depth
350 mm
Package height
50 mm
Package volume
62000 cm³
Package type
Blister
Logistics data
Quantity per pallet
160 pc(s)
Minimum order quantity
1 pc(s)