location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Formwork and installation drill bit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2 608 596 338 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140059442
Category:
Drill bits are cutting tools used to create cylindrical holes, almost always of circular cross-section. Drill bits come in many sizes and have many uses. Bits are held in a tool called a drill.
Drill Bits Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:27:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Twist drill bit
  • - Drill bit diameter: 1,4 cm
  • - Length: 400 mm
  • - Suitable for materials: Metal
  • - 1 pc(s)
Long product name Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s) :
The long product name of Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Formwork and installation drill bit, 14 x 400mm
More>>>
Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s):
The official description of Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Suitable for formwork, interior fitting work, plumbing, heating, electrical installation, also for metals, e.g. sandwich material with steel, aluminium or profile sheeting, wood, plasterboard, light building materials, insulation
- Can be used in all drills with 13 mm chuck
- HSS twist drill bit with long shank, drill bit tip with chisel edge 118°, manufactured to DIN 7490
- Drill bit meets the safety standards of the “Berufsgenossenschaft Holz” (German Timber Trade Association)
- Drill bit colour: black, polished
- Note: Only drill with rotary function, without impact

Short summary description Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s):
This short summary of the Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 2 608 596 338, Drill, Twist drill bit, 1,4 cm, 400 mm, Metal, 8 mm

Long summary description Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s):
This is an auto-generated long summary of Bosch 2 608 596 338 drill bit Twist drill bit 1 pc(s) based on the first three specs of the first five spec groups.

Bosch 2 608 596 338. Proper use: Drill, Drill bit type: Twist drill bit, Drill bit diameter: 1,4 cm. Number of drill bits: 1 pc(s)

Features
Proper use *
Drill
Drill bit type *
Twist drill bit
Shank diameter
8 mm
Drill bit diameter *
1,4 cm
Features
Length *
400 mm
Suitable for materials *
Metal
Packaging content
Number of drill bits *
1 pc(s)
Brand Image Product code Product Stock Price from
Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 340 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 336 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 336 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 597 165 drill bit 1 pc(s) Bosch 2 608 597 165 drill bit 1 pc(s)
(show image)
2 608 597 165 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s) Bosch 2 608 596 337 drill bit Twist drill bit 1 pc(s)
(show image)
2 608 596 337 Formwork and installation drill bit 0.00
(excl. VAT)
0 (incl. VAT)
Bosch 2 608 596 345 drill bit Bosch 2 608 596 345 drill bit
(show image)
2 608 596 345 Installation Drill Bits 0.00
(excl. VAT)
0 (incl. VAT)