location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58195 pool part/accessory Maintenance kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pool Accessories Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58195 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918694 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:47:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 58195 pool part/accessory Maintenance kit :
The long product name of Bestway 58195 pool part/accessory Maintenance kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pool Accessories Set
More>>>
Bestway 58195 pool part/accessory Maintenance kit:
The official description of Bestway 58195 pool part/accessory Maintenance kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pool Accessories Set
Content: Pole with vacuum and skimmer heads, one chemical floater, one thermometer, 50 test strips,10pcs heavy-duty repair patch
For use with 12’ 3.66m) and below pools

Short summary description Bestway 58195 pool part/accessory Maintenance kit:
This short summary of the Bestway 58195 pool part/accessory Maintenance kit data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58195, Maintenance kit, Blue, White, 1,12 kg, 1 pc(s), Blister, 350 mm

Long summary description Bestway 58195 pool part/accessory Maintenance kit:
This is an auto-generated long summary of Bestway 58195 pool part/accessory Maintenance kit based on the first three specs of the first five spec groups.

Bestway 58195. Product type: Maintenance kit, Product colour: Blue, White. Weight: 1,12 kg. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 350 mm. Minimum order quantity: 4 pc(s), Quantity per pallet: 64 pc(s)

Features
Product type *
Maintenance kit
Product colour
Blue, White
Intrastat code
82055980
Weight & dimensions
Weight
1,12 kg
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Package width
350 mm
Package depth
595 mm
Package height
165 mm
Packaging data
Package volume
83000 cm³
Packaging content
Handle included
Yes
Thermometer
Yes
Vacuum head included
Yes
Skimmer head
Yes
Chemical floater
Yes
Test strips
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
64 pc(s)
Country Distributor
Deutschland 1 distributor(s)