location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
J
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:J5500W87ABFR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 08:40:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black, Red 280 W
  • - Intel® Core™ i7 i7-6700 3,4 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red :
The long product name of Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4, 256GB SATA III SSD, Intel HD Graphics 530, DVD Super Multi, Gigabit Ethernet, Windows 7 Professional 64-bit/ Windows 10 Pro
More>>>
Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red:
The official description of Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a powerful yet small workstation, Fujitsu’s CELSIUS J550 is the ideal choice for entry-level
3D, CAD, financial applications as well as the healthcare industry. Thanks to its innovative 10 liter
design, the CELSIUS J550 small form factor workstation is the first to support standard, full-height
graphics cards.

Small but a strong performer
Astounding computing power in a small form factor
Choose between the energy-eficient Intel® Core™ processors or the powerful Intel® Xeon® E3-1200
v5 processor family
Support of Windows 10 or Linux® operating systems
Next generation DDR4 memory up to 64 GB
Boost your storage performance to a capacity of up to 13.5 TB and take advantage of the superfast
PCIe SSDs up to 512 GB to provide a quick loading of core applications and reliable highendurance
and business critical drives designed for extended lifetime usage

Innovative design
Support of standard, full height graphics cards and legacy slots for a great customer TCO
Up to NVIDIA® Quadro® K2200 graphic card
Legacy PCI is still optionally available

The smallest member of the CELSIUS workstation family
The CELSIUS J550 combines powerful workstation performance and great expandability
Small footprint in a 10 liter design
66% smaller form factor than the CELSIUS W550 micro-tower

Multi-monitor experience
Enjoy maximum viewing capabilities and increase your productivity
Support 4 monitors when choosing AMD Eyefinity™ or NVIDIA® Mosaic™ technologies
Up to 8 monitors when selecting Nvidia’s professional 2D graphics

Whisper quiet design Made in Germany
Fujitsu’s desktop workstations are designed, engineered and manufactured in the heart of Europe
Optimized thermal management and cooling solutions
NVIDIA® NVS™ 315 fanless graphic card

Short summary description Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red:
This short summary of the Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS J550, 3,4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red:
This is an auto-generated long summary of Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red based on the first three specs of the first five spec groups.

Fujitsu CELSIUS J550. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: Workstation. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 22:45:53
Uk has collected 3 expert reviews for Fujitsu CELSIUS J550 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Workstation Black, Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
develop3d.com
Updated:
2017-05-15 01:22:02
While most workstation manufacturers already have several generations of Small Form Factor (SFF) workstations under their belts, Fujitsu has only just rolled out its first.But for designers seeking a compact desktop with almost no compromises, the Fujitsu...
Bottom line Fujitsu may be late to the party with its SFF workstation, but blows the competition out of the water when it comes to 3D graphics.By offering a choice of full height mid-range GPUs inside the Celsius J550, power CAD users can now have it all: the perform...
0%
aecmag.com
Updated:
2017-05-18 01:49:54
While most workstation manufacturers already have several generations of Small Form Factor (SFF) workstations under their belts, Fujitsu has only just rolled out its first. But for designers seeking a compact desktop with almost no compromises the Fujitsu...
Bottom line Fujitsu may be late to the party with its SFF workstation but it certainly blows the competition out of the water when it comes to 3D graphics. By offering a choice of full height mid-range GPUs inside the Celsius J550, power CAD users can now have it all...
0%