Icarus logo

Icarus USB auto charger 2x USB port 2.1A power adapter/inverter Black

Product code:
Icecat Product ID:
Data-sheet quality:
created by Icarus
Product views:
51192
Info modified on:
07 Mar 2019, 11:47:56
Long product name Icarus USB auto charger 2x USB port 2.1A power adapter/inverter Black:

Icarus USB auto charger 2x USB port 2.1A

Short summary description Icarus USB auto charger 2x USB port 2.1A power adapter/inverter Black:

Icarus USB auto charger 2x USB port 2.1A, E-book, Auto, 5 V, 2.1 V, 1 A, Black

Long summary description Icarus USB auto charger 2x USB port 2.1A power adapter/inverter Black:

Icarus USB auto charger 2x USB port 2.1A. Purpose: E-book, Power supply type: Auto, Input voltage: 5 V. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.