location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 8-Port Share-UPS Interface interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Share-UPS Interface
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9207 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304002277 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC 8-Port Share-UPS Interface interface cards/adapter :
The long product name of APC 8-Port Share-UPS Interface interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port Share-UPS Interface
More>>>
APC 8-Port Share-UPS Interface interface cards/adapter:
The official description of APC 8-Port Share-UPS Interface interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 8-Port Interface Expander provides a total of eight ports and can be daisy-chained to provide 15 ports. It facilitates graceful system shutdown via dependable hardwire connections and allows advanced UPS management. The unit is ideal for "server farms" or multiple operating system environments.

Short summary description APC 8-Port Share-UPS Interface interface cards/adapter:
This short summary of the APC 8-Port Share-UPS Interface interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

APC 8-Port Share-UPS Interface, Serial, 0 - 45 °C, -15 - 65 °C, 0 - 95%, 0 - 95%, 431 mm

Long summary description APC 8-Port Share-UPS Interface interface cards/adapter:
This is an auto-generated long summary of APC 8-Port Share-UPS Interface interface cards/adapter based on the first three specs of the first five spec groups.

APC 8-Port Share-UPS Interface. Host interface: Serial. Width: 431 mm, Depth: 127 mm, Height: 45 mm. Connectivity technology: Wired

Brand Image Product code Product Stock Price from
APC Relay I/O SmartSlot Card interface cards/adapter APC Relay I/O SmartSlot Card interface cards/adapter
(show image)
AP9610 Relay I/O SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
APC 2-Port Serial Interface Expander SmartSlot Card interface cards/adapter APC 2-Port Serial Interface Expander SmartSlot Card interface cards/adapter
(show image)
AP9607 2-Port Serial Interface Expander SmartSlot Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)