location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Executive Black Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6N21AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894366450 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:16:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39,6 cm (15.6") Black, Grey
  • - Fabric
  • - Brand compatibility: HP
  • - Shoulder strap
  • - 920 g
Long product name HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey :
The long product name of HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Executive Messenger 15.6”
More>>>
HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey:
The official description of HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your bag’s contents while you’re on the move with the black HP Executive Messenger, which has a lockable, doubleteeth zippered notebook compartment, secure RFID pocket to safeguard your ID, and a discrete pocket for the optional HP TrackR Device.

Seriously secure
Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.

Never lose your bag again
Keep track of your bag and belongings with the optional HP TrackR Device, which fits neatly into a discrete pocket and enables device tracking your phone through a Bluetooth® connection.

Pack it all in
Carry your notebook up to 15.6” diagonal, tablet, phone, papers and more with a padded compartment and plenty of pockets. The top zip closure and exterior pocket give you easy access to the items you use most.

Comfort is key
Throw the bag over your shoulders to keep your hands free, or carry by hand with the single handle. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey:
This short summary of the HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP P6N21AA, Messenger case, 39,6 cm (15.6"), Shoulder strap, 920 g

Long summary description HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey:
This is an auto-generated long summary of HP P6N21AA laptop case 39,6 cm (15.6") Messenger case Black, Grey based on the first three specs of the first five spec groups.

HP P6N21AA. Case type: Messenger case, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 920 g

Seriously secure

Arm yourself against electronic pick-pocketing with the RFID-shielded pocket. Deter tampering and access to your notebook with the lockable double-teeth zipper.

Never lose your bag again

Keep track of your bag and belongings with an optional tracking device[1], which fits neatly into a discrete pocket and enables device tracking from your phone through a Bluetooth® connection.

Pack it all in

Carry your notebook up to 39,6 cm (15.6”) diagonal, tablet, phone, papers and more with a padded compartment and plenty of pockets. The top zip closure and exterior pocket give you easy access to the items you use most.

Comfort is key

Throw the bag across your chest to keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Features
Compatibility
250 G4, Pro Tablet 610 G1, ProBook 455 G2
Maximum screen size *
39,6 cm (15.6")
Case type *
Messenger case
Material *
Fabric
Product main colour *
Black, Grey
Expandable
No
Brand compatibility *
HP
Features
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Width
430 mm
Depth
95 mm
Height
290 mm
Weight
920 g
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)