location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1435-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0776-001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021051522
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor IP security camera
  • - CMOS 25,4 / 2,8 mm (1 / 2.8") 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Optical zoom: 3,5x
  • - Covert Desk/Ceiling
  • - IP66
  • - White
  • - 800 g
Warranty: Axis 3-year warranty and AXIS Extended Warranty option
Long product name Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling :
The long product name of Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor-Ready, CMOS 1/2.8”, f=3–10.5 mm, F1.4, HDTV 1080p, WDR, Digital PTZ, 512 MB RAM, 256 MB Flash, 1 x RJ-45 10BASE-T/100BASE-TX PoE, microSD/microSDHC/microSDXC, IP66, NEMA 4X
More>>>
Short summary description Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling:
This short summary of the Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

Axis P1435-E, IP security camera, Outdoor, Wired, Simplified Chinese, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian, EN 61000-6-1, EN 61000-6-2, EN 50121-4, IEC 62236-4, EN 55024, FCC Part 15 Subpart B Class B,..., Desk/Ceiling

Long summary description Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling:
This is an auto-generated long summary of Axis P1435-E Covert IP security camera Outdoor 1920 x 1080 pixels Desk/Ceiling based on the first three specs of the first five spec groups.

Axis P1435-E. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Desk/Ceiling, Product colour: White, Form factor: Covert. Minimum illumination: 0,02 lx, Lens viewing angle, horizontal: 95°, Lens viewing angle, vertical: 51°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Optical zoom: 3,5x, Focal length range: 3 - 10.5 mm

Country Distributor
Deutschland 1 distributor(s)