location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1212WE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1212WE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766756594
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Brother HL-1212WE user manual (9.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Wi-Fi
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 32 MB Built-in processor 200 MHz
More>>>
Short summary description Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1212WE, Laser, 2400 x 600 DPI, A4, 20 ppm, Black, Grey

Long summary description Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-1212WE. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Wi-Fi. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Custom media width
148 - 216 mm
Custom media length
148 - 355,6 mm
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, SMTP-AUTH, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMP, Web Services (Print)
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client and Server, SMTP Client, ICMPv6, Web Services (Print)
Mobile printing technologies
Brother iPrint & Scan
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
200 MHz
Performance
Sound pressure level (printing)
51 dB
Design
Product colour *
Black, Grey
Built-in display *
No
Power
Power consumption (printing) *
380 W
Power consumption (standby)
1,3 W
Power consumption (off)
0,28 W
Energy Star Typical Electricity Consumption (TEC)
0,7 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
35 - 85%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
238 mm
Height
189 mm
Weight
4,6 kg
Packaging data
Package width
415 mm
Package depth
303 mm
Package height
324 mm
Package weight
5,6 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2017-08-18 01:15:24
Uk has collected 2 expert reviews for Brother HL-1212WE laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-03-14 18:39:31
The Brother HL1212W is the perfect printer if you need to churn out hundreds and hundreds of prints without breaking the bank. Ideal for anyone with kids constantly printing their homework, this black and white laserjet may initally seem expensive but wit...
Good Fast at printing, it produced 18 pages in one minute, Prints cost around 4p each, Compact, The printer comes with a three year warranty...
Bad No ethernet connection, Gets very hot when printing, No memory card slot...
Bottom line Great value for money, this is the perfect printer if you just want to churn out black text. There's no scanning or copying function and it does get very hot when printing continuosly, but it's compact and a great buy.RATINGS:Ease of use: 3.3/5Design: 2.5...
77%