location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love Praat met mij Baby

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Praat met mij Baby
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-153923 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761539231
Category: Dolls Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Little Love Praat met mij Baby:
This short summary of the VTech Little Love Praat met mij Baby data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love Praat met mij Baby, 2 yr(s), Girl, 330 mm, 445 g, Pink

Long summary description VTech Little Love Praat met mij Baby:
This is an auto-generated long summary of VTech Little Love Praat met mij Baby based on the first three specs of the first five spec groups.

VTech Little Love Praat met mij Baby. Recommended age (min): 2 yr(s), Suggested gender: Girl. Battery type: AA. Height: 330 mm, Weight: 445 g. Material: Synthetic, Plush, Product colour: Pink

Features
Product colour *
Pink
Suggested gender
Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
8 yr(s)
Material
Synthetic, Plush
Sounding
No
Country of origin
China
Languages
Dutch
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Music learning
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Rechargeable
No
Weight & dimensions
Width
220 mm
Depth
100 mm
Height *
330 mm
Weight
445 g
Packaging data
Package width
330 mm
Package depth
100 mm
Package height
355 mm
Package weight
816 g
Package volume
11715 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
429 mm
Master (outer) case length
353 mm
Master (outer) case height
382 mm
Master (outer) case volume
57848,93 cm³
Master (outer) case weight
3,98 kg
Number of cartons per pallet
24 pc(s)
Number of cartons per pallet layer
6 pc(s)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761539239
Number of layers per pallet
4 pc(s)
Quantity per pallet
96 pc(s)
Harmonized System (HS) code
9503002190
Supplier features
Assembly required
No