HPE logo

HPE J8702A network switch module

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37513
Info modified on:
20 Dec 2022, 18:56:12
Long product name HPE J8702A network switch module:

HP ProCurve Switch 5400zl 24p 10/100/1000 PoE Module

Short summary description HPE J8702A network switch module:

HPE J8702A, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-TX, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, 1 Gbit/s, HP E5400 zl HP E8200 zl, 205,74 x 261,62 x 45,72 mm

Long summary description HPE J8702A network switch module:

HPE J8702A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Data transfer rate: 1 Gbit/s. Compatibility: HP E5400 zl HP E8200 zl. Dimensions (WxDxH): 205,74 x 261,62 x 45,72 mm, Weight: 980 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.