ASUS logo

ASUS M6Va dvd+-/760/1gb/100/pro 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Radeon X700

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50109
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M6Va dvd+-/760/1gb/100/pro 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Radeon X700:

ASUS M6Va dvd+-/760/1gb/100/pro, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS M6Va dvd+-/760/1gb/100/pro 39,1 cm (15.4") DDR2-SDRAM 100 GB AMD Radeon X700:

ASUS M6Va dvd+-/760/1gb/100/pro. Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Weight: 2,6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.