location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABSCREWSM5 rack accessory Screw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5 x 12mm - Mounting Screws - 100 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSCREWSM5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862189 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name StarTech.com CABSCREWSM5 rack accessory Screw :
The long product name of StarTech.com CABSCREWSM5 rack accessory Screw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com M5 x 12mm - Screws - 100 Pack - M5 Mounting Screws for Server Rack & Cabinet
More>>>
StarTech.com CABSCREWSM5 rack accessory Screw:
The official description of StarTech.com CABSCREWSM5 rack accessory Screw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Install your rack-mountable hardware securely with these high-quality screws

This 100-pack of M5 mounting screws is convenient to have on hand for installing rack-mountable equipment, such as your server, network or audio/video equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

They are also suitable for new server rack and cabinet setups - perfect for those times when you drop or misplace a screw or two. The bulk package ensures that you have enough screws available for all of your installations, when you need them.

The CABSCREWSM5 is backed by a StarTech.com 2-year warranty.

The StarTech.com Advantage

Short summary description StarTech.com CABSCREWSM5 rack accessory Screw:
This short summary of the StarTech.com CABSCREWSM5 rack accessory Screw data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABSCREWSM5, Screw, Stainless steel, 449 g, 100 pc(s), 110 mm, 217 mm

Long summary description StarTech.com CABSCREWSM5 rack accessory Screw:
This is an auto-generated long summary of StarTech.com CABSCREWSM5 rack accessory Screw based on the first three specs of the first five spec groups.

StarTech.com CABSCREWSM5. Type: Screw, Product colour: Stainless steel. Weight: 449 g. Quantity per pack: 100 pc(s), Package width: 110 mm, Package depth: 217 mm

Features
Type *
Screw
Product colour *
Stainless steel
Weight & dimensions
Weight
449 g
Packaging data
Quantity per pack
100 pc(s)
Packaging data
Package width
110 mm
Package depth
217 mm
Package height
20 mm
Package weight
456,99 g
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
StarTech.com RK119WALLV rack accessory StarTech.com RK119WALLV rack accessory
(show image)
RK119WALLV 1U 19in Steel Vertical Wall Mount Equipment Rack Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com WALLMOUNTH1 rack accessory Wall mounted rack StarTech.com WALLMOUNTH1 rack accessory Wall mounted rack
(show image)
WALLMOUNTH1 1U 19in Hinged Wall Mounting Bracket for Patch Panels 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)