location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5 x 12mm - Mounting Screws - 50 Pack, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSCREWSB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862226 show
Category:
A screw is a short, slender, sharp-pointed metal pin with a raised helical thread running around it and a slotted head, used to join things together by being rotated so that it pierces wood or other material and is held tightly in place. A bolt is a long pin with a head that screws into a nut, used to fasten things together.
Screws & Bolts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Screw M5 12 mm
  • - Suitable for materials: Sheet metal
  • - Material: Steel
  • - Dome head
  • - Black
  • - 50 pc(s)
Warranty: 2 Years
Long product name StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5 :
The long product name of StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com M5 x 12mm - Screws - 50 Pack, Black - M5 Mounting Screws for Server Rack & Cabinet
More>>>
StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5:
The official description of StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Install your rack-mountable hardware securely with these high-quality screws

This 50-pack of M5 mounting screws is convenient to have on hand for installing rack-mountable equipment, such as your server, network or audio/video equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

They are also suitable for new server rack and cabinet setups - perfect for those times when you drop or misplace a screw or two. The bulk package ensures that you have enough screws available for all of your installations, when you need them.

The server rack screws come in an all-black finish for a seamless look.

The CABSCREWSB is backed by a StarTech.com 2-year warranty.

The StarTech.com Advantage

Short summary description StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5:
This short summary of the StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABSCREWSB, Screw, Steel, Sheet metal, General utility, M5, Dome head

Long summary description StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5:
This is an auto-generated long summary of StarTech.com CABSCREWSB screw/bolt 12 mm 50 pc(s) M5 based on the first three specs of the first five spec groups.

StarTech.com CABSCREWSB. Type: Screw, Material: Steel, Suitable for materials: Sheet metal. Length: 12 mm, Weight: 216,8 g, Package width: 89 mm. Quantity per pack: 50 pc(s)

Features
Material *
Steel
Suitable for materials *
Sheet metal
Proper use
General utility
Connecting thread type
M5
Head shape
Dome head
Product colour
Black
Type *
Screw
Certification
CE, TAA, RoHS, REACH
Weight & dimensions
Length
12 mm
Weight
216,8 g
Package width
89 mm
Package height
11 mm
Package weight
218,6 g
Package depth
125 mm
Packaging content
Quantity per pack *
50 pc(s)
Logistics data
Harmonized System (HS) code
73181900
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)