location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F41AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:31:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Show and share projects around the room with 178-degree, wide-angle IPS technology and enjoy HD+ color and clarity for all of your content.
  • - Settle into your most comfortable position with adjustable tilt, height, swivel, and pivot settings.
  • - Connect to a range of PCs and everyday devices with HDMI, DisplayPort, and VGA inputs and a USB hub.
Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver :
The long product name of HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20", HD+ 1600 x 900, 16:9, 250cd/m²
More>>>
HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver:
The official description of HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Budget-friendly, Elite-class performance and comfort.
Get comfortable and be productive with the affordable, easy-to-deploy HP EliteDisplay E202 50,8 cm (20") Monitor, an HD+ IPS display that is Certified for Windows 10 and includes excellent ergonomic adjustability and crisp, clear color presentation.

Short summary description HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver:
This short summary of the HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E202, 50,8 cm (20"), 1600 x 900 pixels, HD+, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E202. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
50,8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,276 x 0,276 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
44,3 cm
Viewable size, vertical
24,9 cm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
2
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0,5 W
Power consumption (max)
33 W
AC input voltage
100 - 240 V
Annual energy consumption
26 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
479 mm
Depth (with stand)
189 mm
Height (with stand)
493,3 mm
Weight (with stand)
4,8 kg
Width (without stand)
479 mm
Depth (without stand)
49,5 mm
Height (without stand)
296,8 mm
Weight (without stand)
2,8 kg
Packaging content
Cables included
AC, HDMI, USB, VGA
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Brand Image Product code Product Stock Price from
HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver
(show image)
M1F41AT E202 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP EliteDisplay E202 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Requires HP PC Mounting Bracket for Monitors, sold separately. See product QuickSpecs for exact PC and thin client compatibility.
[3] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[4] Each sold separately.
[5] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.