HPE logo

HPE Redundant Power Supply 350/370/380 G5 UK Kit power supply unit 1000 W Metallic

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117841
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE Redundant Power Supply 350/370/380 G5 UK Kit power supply unit 1000 W Metallic:

Redundant Power Supply 350/370/380 G5 UK Kit

Short summary description HPE Redundant Power Supply 350/370/380 G5 UK Kit power supply unit 1000 W Metallic:

HPE Redundant Power Supply 350/370/380 G5 UK Kit, 1000 W, 100 - 240 V, 50 - 60 Hz, Server, ProLiant 350/370/380 G5/385 G2, Metallic

Long summary description HPE Redundant Power Supply 350/370/380 G5 UK Kit power supply unit 1000 W Metallic:

HPE Redundant Power Supply 350/370/380 G5 UK Kit. Total power: 1000 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Compatible products: ProLiant 350/370/380 G5/385 G2. Product colour: Metallic. Width: 187,4 mm, Depth: 263,6 mm, Height: 414,3 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.